EN
  • EN
  • DE

LTV-3120

Part No LTV-3120
Manufacturer Lite-On Inc.
Catalog Isolators - Gate Drivers
Description OPTOISO 5KV 1CH GATE DRIVER 8DIP / 2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Lite-On Inc.
Package Tube
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 15kV/µs
Propagation Delay tpLH / tpHL (Max) 400ns, 400ns
Pulse Width Distortion (Max) 120ns
Rise / Fall Time (Typ) 42ns, 50ns
Current - Output High, Low 2.5A, 2.5A
Current - Peak Output 2.5A
Voltage - Forward (Vf) (Typ) 1.37V
Current - DC Forward (If) (Max) 25 mA
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Approval Agency cUR, IEC/EN/DIN, UR
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Standard Package 50
Win Source Part Number 1072896-LTV-3120
Ultra Librarian 3D Model Ultra Librarian LTV-3120 CAD Model

Description

The LTV-3120 is an optical coupling isolator from Lite-On Inc.

  • Current Output: 2.5A
  • Voltage Isolation: 5000Vrms
  • Common Mode Transient Immunity: 15kV/μs
  • Propagation Delay: 400ns
  • Mounting Type: Through-hole
  • Temperature Range: -40°C to 105°C

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $17.4627
Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Lowest to $3.4926
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC
Lowest to $17.4627
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
STMicroelectronics
DIGITAL ISO 5KV 1CH GATE DVR 8SO
Lowest to $4.3657
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8187 $53.2155
150+ $0.6718 $100.7700
235+ $0.6508 $152.9380
320+ $0.6298 $201.5360
415+ $0.6088 $252.6520
550+ $0.5458 $300.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess