EN
  • EN
  • DE

LTST-S326TGKSKT-5A

Part No LTST-S326TGKSKT-5A
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Description OPTOELECTRONICS - SMD Chip LED - SideView Dual Color Chip LED, Green, Yellow, 528, 588 at 5mA, G: 28.0 to approx....
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980641-LTST-S326TGKSKT-5A
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTST-S326TGKSKT-5A CAD Model

Description

The LTST-S326TGKSKT-5A is a surface-mount LED manufactured by Lite-On Inc. It is a high-brightness LED designed for various indicator and display applications. This LED offers a compact size and excellent luminous intensity, making it suitable for applications where space is limited and visibility is crucial.

Applications

  • Backlighting for LCD displays
  • Indicator lights in electronic devices
  • Automotive lighting
  • Consumer electronics
  • Industrial control panels

Features

  • Surface mount package: Facilitates easy assembly on printed circuit boards (PCBs).
  • High brightness: Provides excellent visibility even in brightly lit environments.
  • Compact size: Ideal for space-constrained applications.
  • Wide viewing angle: Ensures consistent brightness across a broad viewing area.
  • Long lifespan: Offers reliable performance over an extended operational period.
  • Low power consumption: Contributes to energy efficiency.

Benefits

  • Easy integration: Surface mount package simplifies assembly process.
  • Clear visibility: High brightness ensures clear indication.
  • Space saving: Compact size allows for use in small devices.
  • Consistent performance: Wide viewing angle provides uniform brightness.
  • Reliable operation: Long lifespan reduces maintenance costs.
  • Energy efficient: Low power consumption minimizes energy waste.

Specifications

The LTST-S326TGKSKT-5A LED features a specific wavelength in the visible light spectrum, providing a distinct color output. The luminous intensity is carefully controlled to ensure consistent brightness across different units. The surface mount package is designed for automated assembly processes, reducing manufacturing costs and improving production efficiency. The LED is constructed with high-quality materials to ensure long-term reliability and resistance to environmental factors.

The LED’s wide viewing angle ensures that the light is evenly distributed, making it easy to see from various positions. Its low power consumption makes it a suitable choice for battery-powered devices, where energy efficiency is critical. The combination of high brightness, compact size, and long lifespan makes the LTST-S326TGKSKT-5A a versatile and reliable choice for a wide range of applications.

You May Also Be Interested in

Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lowpower
Lowest to $0.0643
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lumileds
Lowest to $2.6115
KEC
Lowest to $0.0658
Leshan Radio
Lowest to $0.0382
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
KIWI
Lowest to $0.0839
Lite-On Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess