EN
  • EN
  • DE

LTST-C190TBKT-HW

Part No LTST-C190TBKT-HW
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975189-LTST-C190TBKT-HW
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTST-C190TBKT-HW CAD Model

Description

The LTST-C190TBKT-HW is a blue surface-mount LED manufactured by Lite-On Inc. This LED is designed for various indicator and backlighting applications due to its compact size, high brightness, and long lifespan. Surface-mount LEDs are commonly used in electronic devices where space is a constraint.

Applications:

  • Indicator Lights: Used as indicator lights in electronic devices such as computers, mobile phones, and appliances.
  • Backlighting: Employed for backlighting LCD displays and keypads in electronic devices.
  • Automotive Lighting: Utilized in automotive lighting applications such as dashboard indicators and instrument panel lighting.
  • Signage: Integrated into signage applications such as illuminated signs and displays.
  • Consumer Electronics: Used in various consumer electronics products such as toys, games, and audio equipment.

Features:

  • Blue Light Emission: Emits blue light with a specified wavelength and luminous intensity.
  • Surface Mount Technology (SMT): Designed for surface mounting on printed circuit boards (PCBs).
  • Compact Size: Has a small physical footprint, making it suitable for space-constrained applications.
  • High Brightness: Provides high luminous intensity for clear visibility.
  • Long Lifespan: Offers a long operational lifespan, ensuring reliable performance over time.

Benefits:

  • Enhanced Visibility: Provides clear and bright indication, improving user experience.
  • Reduced Space Requirements: Minimizes space requirements on PCBs, allowing for smaller and more compact designs.
  • Improved Reliability: Offers reliable performance and long lifespan, reducing maintenance costs.
  • Simplified Assembly: Simplifies assembly processes with surface-mount technology.
  • Enhanced Design Flexibility: Provides flexibility in design with its compact size and high brightness.

For detailed technical specifications, including wavelength, luminous intensity, forward voltage, and viewing angle, refer to the official datasheet provided by Lite-On Inc.

You May Also Be Interested in

Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lumileds
Lowest to $1.6320
Lowpower
Lowest to $0.0643
Leshan Radio
Lowest to $0.0215
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess