EN
  • EN
  • DE

LTSN-N213EGBW

Part No LTSN-N213EGBW
Manufacturer Lite-On Inc.
Catalog LED Indication - Discrete
Description SMD LTSN-N213EGBW PLCC TYPE LED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr Lite-On Inc.
Package Tape & Reel
Product Status Active
Color Red, Green, Blue (RGB)
Configuration Common Anode
Lens Transparency Diffused
Millicandela Rating 532.5mcd Red, 1025mcd Green, 210mcd Blue
Lens Style Square with Flat Top
Lens Size 2.10mm
Voltage - Forward (Vf) (Typ) 2.15V Red, 3.3V Green, 3.3V Blue
Current - Test 20mA
Viewing Angle 120°
Mounting Type Surface Mount
Wavelength - Dominant 622nm Red, 522nm Green, 467nm Blue
Wavelength - Peak 630nm Red, 518nm Green, 467nm Blue
Package / Case 4-SMD, J-Lead
Supplier Device Package 4-SMD
Size / Dimension 2.10mm L x 1.90mm W
Height (Max) 1.20mm
Base Product Number LTSN-N213
Standard Package 3,000 pcs
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 724808-LTSN-N213EGBW
Ultra Librarian 3D Model Ultra Librarian LTSN-N213EGBW CAD Model

Description

The 724808-LTSN-N213EGBW is a common anode RGB LED indication discrete component from Lite-On Inc.

  • Mounting Type: Surface Mount
  • Package: 4-SMD, J-Lead
  • Size: 2.10mm L x 1.90mm W
  • Height: 1.20mm
  • Colors: Red, Green, and Blue
  • Millicandela Ratings: 532.5mcd (Red), 1025mcd (Green), and 210mcd (Blue)
  • Forward Voltages (Vf): 2.15V (Red), 3.3V (Green), and 3.3V (Blue) @ 20mA
  • Dominant Wavelengths: 622nm (Red), 522nm (Green), and 467nm (Blue)
  • Peak Wavelengths: 630nm (Red), 518nm (Green), and 467nm (Blue)
  • Viewing Angle: 120 degrees
  • Applications: Optoelectronic applications, indication purposes
  • Standard Package: 3,000 pcs

You May Also Be Interested in

Dongguan OPSCO Optoelectronics Co., Ltd.
Red, Yellow, Green, Blue, White LED Indication - Discrete SMD-4P,5x4.9mm
Lowest to $0.0997
Kingbright
20mA 3.3V~4.1V 110° Emerald Green 0602 LED Indication - Discrete RoHS
Lowest to $0.3285
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Orange 610nm LED Indication - Discrete 2.6V Through Hole,D=3mm
Lowest to $0.0487
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0805
Lowest to $0.0939
Rohm Semiconductor
Green LED Indication - Discrete 3V 0603
Lowest to $0.2620
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583
OSRAM Opto Semiconductors Inc.
Q65111A3964 ams OSRAM Single Color LEDs GREEN SMD LED CHIP LED 0603 datasheet, inventory, & pricing.
Need more? Email Us
Seoul Semiconductor Inc.
SMD2835 LED Indication - Discrete RoHS
Lowest to $0.0583
HONGLI ZHIHUI Group Co., Ltd.
Red LED Indication - Discrete 2.3V 0603
Lowest to $0.0414

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2329 $50.0735
525+ $0.1911 $100.3275
815+ $0.1851 $150.8565
1,120+ $0.1792 $200.7040
1,445+ $0.1732 $250.2740
1,935+ $0.1553 $300.5055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess