EN
  • EN
  • DE

LTPL-M04520QS30-T0

Part No LTPL-M04520QS30-T0
Manufacturer Lite-On Inc.
Catalog LED Lighting - COBs, Engines, Modules
Description LED COB CCT 3000K / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Warm Square
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Mfr Lite-On Inc.
Series M04
Package Tray
Type Chip On Board (COB)
Color White, Warm
CCT (K) 3000K 3-Step MacAdam Ellipse
Configuration Square
Luminous Flux @ Current/Temperature 1992lm (Typ)
Current - Test 480mA
Temperature - Test 85°C
Voltage - Forward (Vf) (Typ) 34.6V
Lumens/Watt @ Current - Test 120 lm/W
Current - Max 1A
CRI (Color Rendering Index) 90
Viewing Angle 120°
Features Dimming
Dimension 19.00mm L x 19.00mm W
Height 1.50mm
Light Emitting Surface (LES) 14.50mm Dia
Lens Type Flat
Base Product Number LTPL-M04520
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 100
Win Source Part Number 1158758-LTPL-M04520QS30-T0
Ultra Librarian 3D Model Ultra Librarian LTPL-M04520QS30-T0 CAD Model

Description

This LED lighting product is a chip on board (COB) type manufactured by Lite-On Inc. The Win Source Part Number for this product is 1158758-LTPL-M04520QS30-T0.

  • Type: Chip on Board (COB)
  • Series: M04
  • Color: White and Warm
  • Dimming: Yes
  • Package: Tray
  • Standard Package: 100
  • Maximum Current: 1A
  • Configuration: Square
  • Viewing Angle: 120°
  • Voltage Forward (Vf): 34.6V (Typ)
  • Current Test: 480mA
  • Height: 1.50mm
  • Lens Type: Flat
  • CCT (K): 3000K 3-Step MacAdam Ellipse
  • Lumens/Watt @ Current - Test: 120 lm/W
  • CRI (Color Rendering Index): 90
  • Temperature - Test: 85°C
  • Light Emitting Surface (LES): 14.50mm Dia
  • Dimension: 19.00mm L x 19.00mm W
  • MSL Level: 3 (168 Hours)
  • HTSUS: 8541.41.0000

You May Also Be Interested in

Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us
Luminus Devices Inc.
LED MOD PT-121 GREEN RECT
Need more? Email Us
Inspired LED, LLC
LED ENG COOL WHT 6000K 12M REEL
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQ 3000K
Need more? Email Us
Lumileds
LED MOD LUXEON WH LNR STR 4000K
Need more? Email Us
Seoul Semiconductor Inc.
LED COB ZC25 WARM WHT SQU 2700K
Need more? Email Us
JKL Components Corp.
LED, G-4 TWO-PIN 12V-24VDC WARM
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-14 GEN4 WHT SQ 4000K
Need more? Email Us
Lumileds
LED COB LUXEON WHT RECT 4000K
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess