EN
  • EN
  • DE

LTD6410AG

Part No LTD6410AG
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Description Led Display, 2DIG, Grn, 0.56"H, Ca 565NM, 2.1V, 2.4MCD, Rhdp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Common Anode
Forward Current 25 mA
Maximum Operating Temperature 85 °C
Min Operating Temperature -35 °C
RoHS Non-Compliant
Win Source Part Number 1014067-LTD6410AG
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTD6410AG CAD Model

Description

The Lite-On Inc. LTD6410AG is an electronic component that is commonly used in OEM parts.

  • Forward Current: 25 mA
  • Operating Temperature: -35 °C to 85 °C
  • RoHS Compliance: Non-Compliant
  • Market Popularity: Low
  • Element Configuration: Common Anode

You May Also Be Interested in

Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lowpower
Lowest to $0.0643
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
Lowest to $0.0215
KIWI
Lowest to $0.0839

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 580 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess