EN
  • EN
  • DE

LSP1084K33AG

Part No LSP1084K33AG
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071175-LSP1084K33AG
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LSP1084K33AG CAD Model

Description

The LSP1084K33AG is a low dropout (LDO) linear regulator manufactured by Lite-On Inc. It is specifically designed to provide a stable 3.3V output voltage from a higher input voltage, even when the difference between the input and output voltage is minimal. This makes it ideal for applications where efficiency and stable voltage are crucial. LDO regulators are commonly used in a wide range of electronic devices to provide clean and regulated power.

Applications:

  • Microcontroller Power: Providing stable 3.3V power for microcontrollers in embedded systems.
  • FPGA Power: Regulating voltage for FPGAs and CPLDs.
  • Wireless Communication Devices: Supplying clean power to RF modules and other wireless components.
  • Portable Electronics: Used in smartphones, tablets, and other mobile devices for power management.
  • Industrial Control Systems: Powering sensors and other components in industrial automation equipment.

Features:

  • Low Dropout Voltage: Ensures stable output even with minimal input-output voltage difference.
  • 3.3V Fixed Output: Provides a precise and regulated 3.3V output.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown: Shuts down the regulator in case of overheating.
  • Small Package: Available in compact surface-mount packages.

Benefits:

  • Stable Operation: Provides a consistent and reliable 3.3V power supply for sensitive components.
  • Extended Battery Life: Improves efficiency in battery-powered devices due to the low dropout voltage.
  • Protection: Safeguards the regulator and connected devices from damage due to overcurrent or overheating.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the need for external components.
  • Compact Footprint: Space-saving package suitable for densely populated circuit boards.

Additional Details:

The LSP1084K33AG typically requires external capacitors for stability. The recommended capacitor values and types are specified in the Lite-On datasheet. It's important to consult the datasheet for detailed electrical characteristics, such as input voltage range, dropout voltage, quiescent current, and thermal resistance, to ensure proper operation and thermal management. Proper PCB layout is also crucial for minimizing noise and ensuring stability.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess