EN
  • EN
  • DE

L06ESDU5V0CE

Part No L06ESDU5V0CE
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827095-L06ESDU5V0CE
Ultra Librarian 3D Model Ultra Librarian L06ESDU5V0CE CAD Model

Description

The L06ESDU5V0CE is a Transient Voltage Suppressor (TVS) diode manufactured by Lite-On Inc. It's designed to protect sensitive electronic circuits from transient voltage events such as electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. These diodes divert excess voltage away from protected components, preventing damage and ensuring reliability.

Applications

  • Data Line Protection: Used to protect data interfaces such as USB, HDMI, Ethernet, and other high-speed data lines from ESD and surge events.
  • I/O Port Protection: Protects I/O ports of microcontrollers, microprocessors, and other integrated circuits from voltage transients.
  • Power Supply Protection: Provides overvoltage protection for power supplies and DC power lines.
  • Automotive Electronics: Protects automotive electronic systems from voltage surges and transients.
  • Consumer Electronics: Used in a variety of consumer electronic devices such as smartphones, tablets, laptops, and set-top boxes for ESD protection.

Features

  • Low Clamping Voltage: Minimizes the voltage seen by protected components during a transient event.
  • Fast Response Time: Quickly clamps transient voltages, providing rapid protection.
  • Low Capacitance: Maintains signal integrity in high-speed data lines by minimizing capacitive loading.
  • Small Package Size: Compact form factor allows for easy integration into space-constrained applications.
  • High Surge Capability: Can withstand high surge currents without degradation or failure.

Benefits

  • Enhanced ESD Protection: Provides robust protection against electrostatic discharge, improving device reliability.
  • Improved System Reliability: Protects sensitive components from voltage transients, increasing the overall lifespan of the electronic system.
  • Signal Integrity: Low capacitance ensures minimal signal distortion in high-speed data applications.
  • Design Flexibility: Small package size allows for flexible placement on the PCB.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting against voltage transients.

Additional Details

The L06ESDU5V0CE typically has a working voltage of 5V. The breakdown voltage and clamping voltage are important parameters for selecting the appropriate TVS diode for a given application. The surge current capability is specified in amperes and indicates the maximum surge current the device can withstand. It's commonly available in surface-mount packages such as SOD-323 or SOD-523. Careful PCB layout is crucial for optimal performance, particularly in high-speed applications. Keep trace lengths short and place the TVS diode as close as possible to the protected connector or component. Consider using ground planes to minimize inductance. The device complies with IEC 61000-4-2 standards for ESD immunity. The operating temperature is typically between -55°C to +125°C. A datasheet should be consulted for the detailed specifications of the device.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess