EN
  • EN
  • DE

B340B-F

Part No B340B-F
Manufacturer Lite-On Inc.
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case DO-214AA
Manufacturer Lite-On Inc.
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Win Source Part Number 722400-B340B-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B340B-F CAD Model

Description

The B340B-F is a Schottky Barrier Rectifier manufactured by Lite-On Inc. This diode is designed for high-efficiency rectification and fast switching speeds, making it suitable for a variety of applications in power supplies and electronic circuits.

Applications:

  • Switching Mode Power Supplies (SMPS): Used as a rectifier in SMPS circuits to convert AC voltage to DC voltage efficiently.
  • DC-DC Converters: Employed in DC-DC converters for efficient rectification and voltage regulation.
  • Reverse Polarity Protection: Protects sensitive electronic circuits from damage due to accidental reverse polarity connections.
  • Free-wheeling Diode: Used as a free-wheeling diode in inductive circuits to protect switching transistors from voltage spikes.
  • Solar Panel Combiner Boxes: Helps prevent reverse current flow from batteries to solar panels, improving efficiency.

Features:

  • High Surge Current Capability: Capable of withstanding high surge currents, providing reliable operation in demanding applications.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency in rectification circuits.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • High Reliability: Offers stable performance and long operational life.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Improved Efficiency: Reduces power loss and improves overall efficiency in power supply designs.
  • Enhanced Reliability: Provides robust and reliable performance in demanding environments.
  • Simplified Design: Simplifies circuit design with its fast switching characteristics and low forward voltage drop.
  • Protection: Protects sensitive circuits from reverse polarity connections and voltage spikes.
  • Environmentally Friendly: Meets RoHS standards, minimizing environmental impact.

Additional Details:

The B340B-F features a maximum repetitive peak reverse voltage of 40V and a maximum average forward rectified current of 3A. The forward voltage drop is typically around 0.5V at the rated forward current. It's encapsulated in a SMB (DO-214AA) package, suitable for surface mounting. Designers must consult the datasheet for detailed specifications including thermal resistance and maximum junction temperature to ensure proper heat dissipation and prevent thermal runaway. When using this diode, proper PCB layout techniques should be employed to minimize parasitic inductance and capacitance to maximize switching performance. Check the latest datasheet from Lite-On's website for the most current parameters.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1,530+ $0.0327 $50.0310
3,720+ $0.0269 $100.0680
5,770+ $0.0260 $150.0200
7,940+ $0.0252 $200.0880
10,250+ $0.0244 $250.1000
13,765+ $0.0218 $300.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 1530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess