The 6N138S-TA1-L is a high-speed optocoupler from Lite-On Inc., designed for electrical isolation and signal transmission in various electronic applications. This optocoupler features a GaAIAs (Gallium Aluminum Arsenide) LED and a high-gain integrated photodetector, providing excellent performance and reliability.
Applications:
- Digital Logic Isolation
- Microprocessor System Interfaces
- Power Supply Feedback Control
- Industrial Control Equipment
- Data Transmission Systems
Features:
- High Speed: Fast switching speeds for high-frequency signal transmission.
- High Current Transfer Ratio (CTR): Efficient signal transfer with minimal input current.
- High Isolation Voltage: Provides strong electrical isolation between input and output.
- Wide Operating Temperature Range: Suitable for use in various environmental conditions.
- Surface Mount Package: Allows for automated assembly.
- TTL Compatibility: Compatible with TTL (Transistor-Transistor Logic) circuits.
Benefits:
- Electrical Isolation: Protects sensitive circuits from high voltages and electrical noise.
- Signal Integrity: Maintains signal integrity by preventing ground loops and interference.
- Fast Switching: Enables high-speed data transmission and control.
- Reliable Performance: Lite-On's reputation ensures consistent and dependable operation.
- Compact Design: Surface mount package allows for space-saving designs.
The 6N138S-TA1-L optocoupler is a versatile component that provides reliable electrical isolation and high-speed signal transmission. Its robust performance and compatibility with TTL circuits make it an excellent choice for various industrial, communication, and control applications.