EN
  • EN
  • DE

4N37S-TA

Part No 4N37S-TA
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 1.5KV TRANS W/BASE 6SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Tape and Reel
Voltage - Isolation 1500Vrms
Current Transfer Ratio (Minimum) 100% at 10mA
Rise / Fall Time 3μs, 3μs
Input Type DC
Output Type Transistor with Base
Maximum Output Voltage 30V
Current - Output / Channel 100mA
Voltage - Forward (Vf) 1.2V
Current - DC Forward (If) (Maximum) 60mA
Vce Saturation (Maximum) 300mV
Temperature Range - Operating -55°C ~ 100°C
Mounting Style SMD
Manufacturer Package 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 751399-4N37S-TA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4N37S-TA CAD Model

Description

The Lite-On Inc. 4N37S-TA is an isolator that has a 1500Vrms voltage isolation and a maximum output voltage of 30V.

  • Voltage Isolation: 1500Vrms
  • Maximum Output Voltage: 30V
  • Current Output/Channel: 100mA
  • Input: DC input applications
  • Availability: In the open market
  • Package: 6-SMD gull wing
  • Current Transfer Ratio: 100% @ 10mA

You May Also Be Interested in

Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1833 $58.6560
770+ $0.1505 $115.8850
1,190+ $0.1458 $173.5020
1,640+ $0.1411 $231.4040
2,120+ $0.1364 $289.1680
2,840+ $0.1222 $347.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess