EN
  • EN
  • DE

1N5408G=HF

Part No 1N5408G=HF
Manufacturer Lite-On Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1112380-1N5408G=HF
Categories Custom Parts
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5408G=HF CAD Model

Description

The 1N5408G=HF is a rectifier diode manufactured by Lite-On Inc. It is a general-purpose rectifier diode designed for converting alternating current (AC) to direct current (DC) in a variety of electronic applications. The 'G' suffix usually indicates that it is a glass passivated version, and '=HF' probably indicates it's Halogen-Free.

Applications

  • Power supplies: Rectifying AC voltage in power supplies.
  • Battery chargers: Converting AC to DC for charging batteries.
  • Adapters: Rectifying AC voltage in AC adapters.
  • Inverters: Rectifying AC voltage in inverters.
  • Household appliances: Used in the power supply circuits of various household appliances.

Features

  • High current capability: Can handle up to 3A of forward current.
  • High voltage rating: Has a reverse voltage rating of 1000V.
  • Low forward voltage drop: Minimizes power loss during rectification.
  • Glass passivated junction: Provides high reliability and stability.
  • Halogen-Free: Environmentally friendly.

Benefits

  • Efficient rectification: Converts AC to DC with minimal power loss.
  • Reliable performance: Stable operation over a wide range of temperatures and voltages.
  • High surge current capability: Can withstand transient surges without damage.
  • Cost-effective: Provides a cost-effective solution for rectification applications.
  • Environmentally friendly: Halogen-free construction.

Additional Details

The 1N5408G=HF typically has a forward voltage drop of around 1.0V at 3A. The maximum reverse leakage current is typically 5 uA. It comes in a DO-201AD package. Lite-On diodes are known for their reliability and performance. It is important to consult the Lite-On datasheet for the specific electrical and mechanical characteristics of the 1N5408G=HF part number to ensure proper application and performance. The datasheet will specify the maximum forward surge current, thermal resistance, and other relevant parameters. This is a popular rectifier diode due to its robust characteristics.

You May Also Be Interested in

Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Microchip Technology
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Amd
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Microchip Technology
Power Igbt Transistor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess