EN
  • EN
  • DE

SBF20V60M2

Part No SBF20V60M2
Manufacturer Linear Technology
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014706-SBF20V60M2
Categories OEM Parts( S )
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBF20V60M2 CAD Model

Description

The SBF20V60M2 from Linear Technology is a state-of-the-art switching regulator designed for high-efficiency and high-reliability applications. This advanced power management component is perfect for a wide range of products, from industrial systems to consumer electronics, where efficient power conversion is critical.

Key Features:

  • Voltage Range: The SBF20V60M2 operates with an input voltage range suitable for various applications, ensuring versatility across different power systems.
  • High Efficiency: With its optimized design, this switching regulator achieves high efficiency, which minimizes heat generation and improves overall system performance.
  • Compact Footprint: The device is engineered to fit into tight spaces, making it an ideal choice for compact designs where board space is at a premium.
  • Thermal Management: Advanced thermal management features help to maintain the regulator at optimal operating temperatures, even under heavy load conditions.
  • Durability: Built to withstand harsh environments, the SBF20V60M2 is robust and reliable, ensuring a long operational lifespan.

Applications:

The versatility of the SBF20V60M2 makes it suitable for a broad spectrum of applications, including:

  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems
  • Portable devices
  • Automotive electronics

Technical Specifications:

The SBF20V60M2 boasts impressive technical specifications that cater to demanding power requirements:

  • Output Voltage: Precisely regulated to meet the needs of sensitive electronic circuits.
  • Switching Frequency: Optimized for a balance between efficiency and component size.
  • Protection Features: Includes over-current, over-voltage, and thermal shutdown mechanisms to protect the device and the system it powers.

Conclusion:

Linear Technology's SBF20V60M2 is an excellent choice for designers looking to implement a highly efficient, reliable, and compact power solution. Its robust feature set ensures that it can meet the needs of a wide array of applications, making it a versatile component in any power management design.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess