EN
  • EN
  • DE

OP27GN8#PBF

Part No OP27GN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 8MHZ 8DIP / Op Amp Single Low Noise Amplifier ±22V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 2.8 V/μs
GBP - Gain Bandwidth Product 8MHz
Current - Input Bias 15nA
Voltage - Input Offset 30μV
Dual Supply Voltage (±) ±4 V ~ 18 V
Operating Temperature Range -25°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 790950-OP27GN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name OP27
Introduction Date March 12, 1996
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OP27GN8#PBF CAD Model

Description

Product Overview: OP27GN8#PBF

The OP27GN8#PBF is a high-precision operational amplifier from Linear Technology, designed to offer superior performance for applications requiring low noise and low offset voltage. This operational amplifier is an excellent choice for professional audio equipment, test and measurement instruments, and other sensitive electronic applications where the accuracy of the signal processing is critical.

Key Features

  • Low Noise: The OP27GN8#PBF boasts an exceptionally low noise level, making it ideal for applications where signal integrity is paramount.
  • Low Offset Voltage: With its low offset voltage, this operational amplifier ensures high accuracy and stability, reducing the need for external calibration and compensation.
  • High Gain Bandwidth Product: This product offers a high gain bandwidth product, providing wide frequency response for a variety of applications.
  • Stable with High Capacitive Loads: The OP27GN8#PBF is designed to be stable even with high capacitive loads, making it versatile for use in a range of circuit configurations.

Applications

The OP27GN8#PBF is well-suited for a number of applications, including:

  • Precision amplifiers in audio equipment
  • Instrumentation amplifiers for test and measurement tools
  • Active filters and integrators
  • Data acquisition systems
  • Professional medical equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the OP27GN8#PBF is no exception. It is manufactured to the highest standards to ensure reliable performance in the most demanding environments. The product is also RoHS compliant, adhering to environmental standards for hazardous substances.

Product Specifications

The OP27GN8#PBF comes in an 8-lead PDIP package, which is robust and easy to integrate into a wide variety of circuit boards. It operates over a wide supply range, accommodating various power requirements. The operational amplifier also features a wide temperature range, ensuring consistent performance across different operating conditions.

With its exceptional combination of low noise, high precision, and versatility, the OP27GN8#PBF from Linear Technology stands out as an excellent choice for designers and engineers looking to enhance their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP
Lowest to $5.8209

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess