EN
  • EN
  • DE

LTTH1206DF

Part No LTTH1206DF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 98457-LTTH1206DF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTTH1206DF CAD Model

Description

The LTTH1206DF from Linear Technology is a high-performance, dual-channel, 12-bit, 6 GSPS (Giga-Samples Per Second) digital-to-analog converter (DAC) that defines a new standard for signal purity and output quality in high-speed data conversion technology. This cutting-edge product is designed for demanding applications in telecommunications, test and measurement equipment, and high-speed data acquisition systems.

Key Features

  • High-Speed Performance: With a sampling rate of 6 GSPS, the LTTH1206DF provides ultra-fast data conversion, enabling the synthesis of high-frequency signals with exceptional clarity.
  • 12-Bit Resolution: The DAC offers 12-bit resolution, ensuring precise digital-to-analog conversion with fine granularity, which is crucial for applications requiring high signal fidelity.
  • Dual-Channel Output: The dual-channel capability allows for simultaneous output of two independent signals, making it ideal for complex signal generation in advanced communication systems.
  • Low Power Consumption: Designed with power efficiency in mind, the LTTH1206DF operates with reduced power consumption, minimizing thermal dissipation and enabling its use in power-sensitive applications.
  • Integrated Features: It includes integrated features such as digital gain and phase adjustment, which provide additional flexibility and precision in signal generation without the need for external components.

Applications

  • Wireless Infrastructure
  • Microwave Point-to-Point Systems
  • Instrumentation and Automated Test Equipment (ATE)
  • High-Speed Data Acquisition Systems
  • Direct Digital Synthesis (DDS)

The LTTH1206DF's impressive combination of speed, resolution, and channel density packed in a compact form factor makes it an exceptional choice for designers looking to push the boundaries of performance and precision in their next-generation systems. Its robustness and versatility cater to a broad spectrum of high-speed DAC applications, ensuring that users can meet the most stringent requirements of today's and tomorrow's technology landscapes.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $3.5981
Intel
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
STMicroelectronics
Lowest to $9.7932
LSI Computer Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6249 $50.3719
76+ $1.3333 $101.3308
117+ $1.2917 $151.1289
160+ $1.2500 $200.0000
207+ $1.2083 $250.1181
277+ $1.0833 $300.0741
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,935 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess