EN
  • EN
  • DE

LTM8064IY#PBF

Part No LTM8064IY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 1.2V to 36V 6A 108-Pin BGA Tray / IC REG 58VIN 6A CVCC BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Linear Technology
Series μModule?
Packaging Bulk
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 6V
Voltage - Input (Max) 58V
Voltage - Output 1 1.2 ~ 36 V
Current - Output (Max) 6A
Applications ITE (Commercial)
Features OTP, UVLO
Mounting Style SMD/SMT
Package 108-BGA Module
Size / Dimension 0.63" L x 0.47" W x 0.14" H (16.0mm x 12.0mm x 3.5mm)
Operating Temperature Range -40°C ~ 125°C
Win Source Part Number 135877-LTM8064IY#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTM8064
Introduction Date February 22, 2016
ECCN EAR99
Country of Origin Malaysia, Republic of Korea
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM8064IY#PBF CAD Model

Description

Product Overview: LTM8064IY#PBF

The LTM8064IY#PBF is a high-performance DC/DC µModule (micro-module) regulator from Linear Technology, which is renowned for its compact, efficient, and versatile power management solutions. This advanced module is designed to simplify the process of implementing a complete power supply system, offering a wide input voltage range and an adjustable output voltage, making it suitable for a diverse array of applications, from industrial to automotive and communications.

Key Features

  • Wide Input Voltage Range: The LTM8064IY#PBF can operate with an input voltage range of 6V to 58V, accommodating a variety of power sources and ensuring stable operation through voltage fluctuations.
  • Adjustable Output Voltage: Users can set the output voltage from 1.2V to 48V, providing flexibility to power different types of loads and compatibility with a broad range of devices.
  • High Efficiency: With its advanced design, this µModule regulator provides high efficiency, which minimizes heat generation and enhances system reliability.
  • Compact Design: The device comes in a compact, surface-mount LGA package that is space-saving and ideal for use in systems where PCB real estate is at a premium.
  • Integrated Components: It integrates the switching controller, power switches, inductor, and support components all within a single package, reducing the design complexity and time to market.

Applications

  • Automotive battery regulation
  • Power supply for industrial equipment
  • Telecommunications infrastructure
  • Distributed power systems
  • Portable electronic devices

Quality and Reliability

The LTM8064IY#PBF is built to meet high standards of quality and reliability, ensuring performance in even the most demanding environments. Its robust construction makes it suitable for high-temperature applications with a guaranteed operating temperature range from -40°C to 125°C.

Linear Technology's commitment to excellence is evident in the LTM8064IY#PBF, offering designers a powerful, efficient, and reliable solution that streamlines the development of sophisticated power systems.

You May Also Be Interested in

Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.9605 $72.9605
2+ $70.6805 $141.3610
3+ $68.4005 $205.2015
4+ $66.1204 $264.4816
6+ $59.2804 $355.6824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess