EN
  • EN
  • DE

LTM8042V

Part No LTM8042V
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072794-LTM8042V
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM8042V CAD Model

Description

Linear Technology's LTM8042V: A Versatile μModule LED Driver

The LTM8042V from Linear Technology is a complete μModule (micro module) LED driver designed to cater to a wide range of lighting applications. This compact and efficient driver is capable of delivering constant current to power high brightness LEDs, and its versatility makes it an ideal choice for industrial, automotive, and architectural lighting systems.

At the heart of the LTM8042V is a fixed frequency, current mode step-down converter with an integrated switch. The device is capable of driving up to 1A of LED current, and its input voltage range of 3V to 30V makes it suitable for use with a variety of power supplies. The wide input range also allows the LTM8042V to be used in applications where the input power may vary, such as in automotive or battery-powered systems.

The LTM8042V provides a high level of flexibility through its adjustable output current, which can be set by a single external resistor. This feature simplifies the process of matching the LED driver to different LEDs or LED arrays. Additionally, the device incorporates open LED protection, enhancing the safety and reliability of the lighting system.

One of the key attributes of the LTM8042V is its high efficiency, which is achieved through the use of a high-side current sense. This allows the LED driver to operate with minimal power loss, leading to cooler operation and extended life for the LEDs. The device also features PWM dimming, which gives users precise control over the brightness levels of the LEDs without affecting the color.

The LTM8042V's compact, surface-mount LGA package ensures a minimal footprint on the PCB, saving valuable board space in space-constrained applications. Additionally, its robust design is rated for a wide temperature range, ensuring reliable operation in harsh environments.

In summary, the LTM8042V from Linear Technology is a highly efficient, versatile, and reliable LED driver that is well-suited for a broad spectrum of LED lighting applications. Its ease of use, coupled with its robust feature set, makes it an excellent choice for designers looking to create high-performance lighting solutions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess