EN
  • EN
  • DE

LTM8040EV#PBF

Part No LTM8040EV#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description LED Driver 2 Segment 4000uA Supply Current Automotive 66-Pin LGA Tray / LED SUPPLY CC BUCK 2.5-13V 1A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Type Constant Current
Topology Buck
Number of Outputs 1
Input Voltage MIN 3.5V
Voltage Input MAX 36V
Voltage - Output 2.5 ~ 13 V
Current - Output (Maximum) 1A
Power (Watts) 13W
Dimming Analog, PWM
Features Remote On/Off, OTP, SCP, UVLO
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package 66-LGA
Dimension 0.59" L x 0.35" W x 0.17" H (15.0mm x 9.0mm x 4.3mm)
Packaging Tray
Weight 0.004 lb (1.81g)
Win Source Part Number 784626-LTM8040EV#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM8040
Introduction Date August 06, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM8040EV#PBF CAD Model

Description

Product Overview: LTM8040EV#PBF

The LTM8040EV#PBF is a high-efficiency, micro-module DC/DC converter designed and manufactured by Linear Technology. This innovative power solution is engineered to simplify the design of complex power systems by integrating the inductor, power switches, and all support components within a compact, surface-mount package. The product is ideal for space-constrained applications where a reliable and efficient power conversion is required.

This versatile module supports an input voltage range of 3.6V to 36V and delivers an adjustable output voltage from 0.8V to 10V, which can be easily set by external resistors. With its wide input range, the LTM8040EV#PBF is suitable for a variety of power sources, including single-cell Li-Ion batteries, multi-cell alkaline batteries, and industrial voltage rails.

Featuring a 2MHz fixed switching frequency, the LTM8040EV#PBF minimizes the size of external components and helps avoid critical noise-sensitive frequency bands, such as AM radio. Additionally, its internal frequency compensation reduces design complexity and accelerates time-to-market for end products.

The LTM8040EV#PBF is equipped with a range of protective features to ensure the longevity and stability of the end application. These include over-temperature protection, over-current protection, and input under-voltage lockout, which collectively safeguard the module and connected devices from various electrical anomalies.

With its high efficiency and thermal performance, the device operates reliably in a temperature range from -40°C to +125°C, making it suitable for industrial and automotive applications. The LTM8040EV#PBF is RoHS compliant and comes in a robust, leaded surface-mount package, ensuring compatibility with standard manufacturing processes and ease of integration into a wide range of electronic systems.

Whether it's being used in portable devices, automotive electronics, or industrial equipment, the LTM8040EV#PBF by Linear Technology is a compact, efficient, and reliable solution that meets the stringent requirements of modern power management applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0902 $58.1804
5+ $23.8689 $119.3445
7+ $23.1230 $161.8610
9+ $22.3771 $201.3939
12+ $21.6312 $259.5744
16+ $19.3935 $310.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 788 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess