EN
  • EN
  • DE

LTM8026IV

Part No LTM8026IV
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828716-LTM8026IV
Ultra Librarian 3D Model Ultra Librarian LTM8026IV CAD Model

Description

Introducing the LTM8026IV from Linear Technology

The LTM8026IV is a robust and versatile DC/DC μModule (micromodule) regulator from Linear Technology, a leader in the field of analog integrated circuits and power management solutions. This innovative product is specifically designed to cater to a wide range of applications that require efficient power conversion and regulation.

The LTM8026IV is a complete system-in-package (SiP) that integrates the inductor, power switches, DC/DC controller, and all supporting components within a compact, surface-mount package. This design simplifies the implementation process, reduces design time, and enhances reliability by minimizing the number of external components required.

Key Features:

  • Wide Input Voltage Range: Capable of operating with an input voltage range from 6V to 36V, making it suitable for a variety of supply sources.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1.2V to 24V, providing the flexibility needed to power different circuits and systems.
  • High Efficiency: With its high-efficiency design, the LTM8026IV ensures that power loss is minimized, leading to cooler operation and improved overall system performance.
  • Robust Temperature Performance: The 'IV' version signifies that the device is designed to operate over the industrial temperature range, ensuring reliable performance even in harsh environments.
  • Compact Size: The small footprint of the LTM8026IV allows for its use in space-constrained applications without sacrificing power or efficiency.

Applications:

The LTM8026IV is ideal for use in telecommunications, industrial control, automotive, and distributed power systems, among others. Its ability to provide stable and efficient power makes it a go-to solution for engineers looking to streamline their power supply designs.

Linear Technology's commitment to quality and performance is evident in the LTM8026IV. This μModule regulator is a testament to their innovation, providing a simple yet powerful solution for complex power management challenges. Whether you're designing for rugged industrial applications or sophisticated telecommunications infrastructure, the LTM8026IV offers a reliable and efficient power conversion solution that is sure to meet and exceed your expectations.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.7957 $52.7957
3+ $43.3195 $129.9585
4+ $41.9658 $167.8632
5+ $40.6120 $203.0600
7+ $39.2583 $274.8081
9+ $35.1971 $316.7739
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,305 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess