EN
  • EN
  • DE

LTM8023EY#PBF

Part No LTM8023EY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 0.8V to 10V 2A Automotive 50-Pin BGA Tray / IC DC/DC UMODULE 2A 50BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 36V
Voltage - Output 1 0.8 ~ 10 V
Current - Output (Maximum) 2A
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 50-BBGA Module
Dimension 0.44" L x 0.35" W x 0.13" H (11.3mm x 9.0mm x 3.4mm)
Manufacturer Package 50-BGA (11.25x9)
Win Source Part Number 784612-LTM8023EY#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTM8023
Introduction Date November 16, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM8023EY#PBF CAD Model

Description

Product Overview: LTM8023EY#PBF

The LTM8023EY#PBF is a highly versatile and efficient micro-module regulator from Linear Technology, designed to simplify the power supply design process for a wide range of applications. This comprehensive power management solution integrates the inductor, power switch, and all support components into a compact, surface-mount package, making it an ideal choice for space-constrained applications.

With an input voltage range of 3.6V to 36V, the LTM8023EY#PBF is suitable for use with a variety of input sources, including automotive batteries, industrial supplies, and standard 12V and 24V rails. Its adjustable output voltage can be set from 0.8V to 10V, allowing for great flexibility to meet the needs of different circuits and devices.

This micro-module regulator is capable of delivering up to 2A of continuous output current, making it a reliable choice for powering complex systems such as embedded processors, FPGAs, and microcontrollers. The high efficiency of up to 95% ensures minimal heat generation and energy loss, which is crucial for maintaining the performance and longevity of electronic components.

The LTM8023EY#PBF incorporates a range of features to ensure stable and safe operation. Its current mode control provides excellent line and load transient response, while internal frequency compensation means that no external components are required. Built-in thermal shutdown, overvoltage protection, and short-circuit protection safeguard the module and the downstream circuitry from potential damage caused by abnormal operating conditions.

For ease of use, the LTM8023EY#PBF comes in a rugged, thermally enhanced 15mm x 9mm x 2.82mm LGA package that is RoHS compliant. Its solid design and comprehensive feature set make it an excellent choice for designers looking for a reliable and easy-to-implement power solution.

Key Features:

  • Integrated Inductor
  • 3.6V to 36V Input Voltage Range
  • Adjustable Output Voltage from 0.8V to 10V
  • Up to 2A Continuous Output Current
  • Up to 95% Efficiency
  • Current Mode Control for Excellent Transient Response
  • Built-In Thermal Shutdown, Overvoltage and Short-Circuit Protection
  • Compact, Surface-Mount LGA Package
  • RoHS Compliant

You May Also Be Interested in

IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1090 $52.2180
5+ $21.4228 $107.1140
8+ $20.7533 $166.0264
10+ $20.0839 $200.8390
13+ $19.4144 $252.3872
18+ $17.4060 $313.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess