EN
  • EN
  • DE

LTM8022EV#PBF

Part No LTM8022EV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC DC/DC UMODULE 1A 50-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 36V
Voltage - Output 1 0.8 ~ 10 V
Current - Output (Maximum) 1A
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 50-BLGA Module
Size 0.44" L x 0.35" W x 0.11" H (11.3mm x 9.0mm x 2.8mm)
Manufacturer Package 50-LGA (11.25x9)
Manufacturer Homepage www.linear.com
Win Source Part Number 732223-LTM8022EV#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM8022
Introduction Date November 26, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTM8022EV#PBF CAD Model

Description

Overview of LTM8022EV#PBF

The LTM8022EV#PBF is a highly efficient, micro-module step-down power converter from Linear Technology, designed to simplify the process of power supply design. This product integrates the inductor, power switches, DC/DC controller, and all the necessary support components into a compact, surface-mountable package. The LTM8022EV#PBF is a versatile power solution that can be used in a wide range of applications, from industrial to telecommunications and portable devices.

Key Features

  • Integrated Solution: The LTM8022EV#PBF combines several components into one package, reducing the design complexity and footprint on the circuit board.
  • Wide Input Voltage Range: It operates from an input voltage range of 3.6V to 36V, making it suitable for a variety of input sources, including standard 5V, 12V, and 24V rails.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 10V, which allows designers to use it for different voltage requirements without changing the physical hardware.
  • High Efficiency: Its high-efficiency design ensures minimal heat generation and energy loss, which is crucial for thermal management in compact systems.
  • Output Current: It can deliver up to 2A of continuous output current, suitable for a range of moderate power applications.
  • Protection Features: The module includes over-temperature protection and current limiting to safeguard the device and the load in adverse conditions.

Applications

The versatility of the LTM8022EV#PBF makes it an excellent choice for various applications, including but not limited to:

  • Distributed Power Systems
  • Industrial Controls
  • Telecommunication Infrastructure
  • Battery-Powered Equipment
  • Point-of-Load Power Supplies

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTM8022EV#PBF is no exception. It is designed to meet high standards of reliability and performance, ensuring a dependable power supply solution for your critical applications.

With its ease of use, integrated design, and flexible operating parameters, the LTM8022EV#PBF is an ideal choice for designers looking for a compact, efficient, and reliable power management solution.

You May Also Be Interested in

SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3301 $63.9903
6+ $17.5017 $105.0102
9+ $16.9547 $152.5923
13+ $16.4078 $213.3014
16+ $15.8609 $253.7744
22+ $14.2201 $312.8422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess