The LTM8020IV is a complete DC/DC step-down power supply module crafted by Linear Technology. Encased in a compact, surface-mount LGA package, this power module combines a switching regulator, inductor, power switches, and other supporting components in a single device. Designed to simplify the power supply design process, the LTM8020IV offers a highly efficient and reliable solution for a variety of applications.
Key Features
- Integrated Design: The LTM8020IV includes all necessary components, minimizing the need for external parts and simplifying the design and layout process for engineers.
- Wide Input Voltage Range: It operates over a wide input voltage range from 3.6V to 36V, making it suitable for a broad array of sources, including industrial supplies and automotive batteries.
- Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 10V, allowing for versatile use in different circuits and systems.
- High Efficiency: With a high efficiency up to 96%, this module ensures minimal heat generation and is ideal for space-constrained and thermally sensitive applications.
- Robust Operating Temperature Range: The LTM8020IV is designed to operate reliably in a wide temperature range, specified for the –40°C to 125°C range.
- Low Profile Package: The compact LGA package measures just 9mm x 15mm x 2.82mm, which is advantageous for applications with limited board space.
Applications
The LTM8020IV is an excellent choice for a diverse set of applications, including but not limited to:
- Telecommunications
- Industrial equipment
- Automotive systems
- Datacom infrastructure
- Battery-powered devices
Summary
The Linear Technology LTM8020IV Micro Module Regulator is a highly integrated, efficient, and versatile solution for power supply design. Its ease of use, combined with its robust feature set, makes it an ideal choice for engineers looking for a reliable and space-efficient power management component.