EN
  • EN
  • DE

LTM4676IY#PBF

Part No LTM4676IY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CNVRTR 2X0.6-5.4V 144BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Linear Technology
Series μModule?
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 26.5V
Voltage - Output 1 0.5 ~ 5.4 V
Voltage - Output 2 0.5 ~ 5.4 V
Current - Output (Max) 13A, 13A
Applications ITE (Commercial)
Features OCP, OTP, OVP
Mounting Style SMD/SMT
Package 144-BGA
Size / Dimension 0.63" L x 0.63" W x 0.20" H (16.0mm x 16.0mm x 5.0mm)
Operating Temperature Range -40°C ~ 125°C
Win Source Part Number 144038-LTM4676IY#PBF
Family Name LTM4676
Introduction Date August 22, 2013
ECCN EAR99
Country of Origin Malaysia, Republic of Korea
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4676IY#PBF CAD Model

Description

Introducing the LTM4676IY#PBF Dual 13A or Single 26A μModule Regulator from Linear Technology

The LTM4676IY#PBF is a high-performance, dual 13A or single 26A step-down μModule (micromodule) regulator from Linear Technology that integrates the inductor, MOSFETs, a dual DC/DC controller, and supporting components into a compact, surface-mount package. Designed for a variety of applications, including telecom and networking equipment, industrial systems, and high-density computing environments, the LTM4676IY#PBF simplifies the design process, reduces external component count, and minimizes board space requirements.

Key Features:

  • Wide Input Voltage Range: The LTM4676IY#PBF operates over a wide input voltage range of 4.5V to 17V, making it suitable for a variety of supply voltages.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.5V to 5.5V, providing the flexibility to power a broad range of ICs and applications.
  • High Efficiency: With its high-efficiency design, the LTM4676IY#PBF ensures minimal power loss and heat generation, enhancing system reliability and performance.
  • Current Mode Control: The regulator features fast transient response and excellent loop stability due to its current mode control architecture.
  • Powerful Configuration: Capable of delivering up to 13A per channel or 26A when channels are combined, the LTM4676IY#PBF can handle demanding power requirements.
  • Advanced Monitoring and Control: Integrated telemetry functions allow for real-time monitoring of temperature, input, and output voltages, and currents through an I²C/MPI/PMBus interface.
  • Robust Protection Features: The device includes overvoltage, undervoltage, overcurrent, and overtemperature protection to ensure safe and reliable operation under various conditions.
  • Compact Footprint: The LGA package measures just 16mm x 16mm x 5.01mm, providing a space-saving power solution for densely packed PCBs.

Applications:

  • Datacom and Telecom Systems
  • Servers and Storage Devices
  • Industrial Equipment
  • Medical Devices
  • High-Density Distributed Power Systems

The LTM4676IY#PBF from Linear Technology is a versatile and efficient solution for your power management needs, offering precision, power, and peace of mind in a single package. Its ease of use, coupled with advanced features, makes it an ideal choice for engineers looking to streamline their power design processes while maintaining high performance and reliability.

You May Also Be Interested in

Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4454 $50.5890
85+ $1.1860 $100.8100
135+ $1.1490 $155.1150
180+ $1.1119 $200.1420
235+ $1.0748 $252.5780
315+ $0.9636 $303.5340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess