EN
  • EN
  • DE

LTM4633IY#PBF

Part No LTM4633IY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CNVRTR 2X0.8-1.8V 0.8-5.5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Linear Technology
Series μModule?
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 3
Voltage - Input (Min) 4.7V
Voltage - Input (Max) 16V
Voltage - Output 1 0.8 ~ 1.8 V
Voltage - Output 2 0.8 ~ 1.8 V
Voltage - Output 3 0.8 ~ 5.5 V
Current - Output (Max) 10A, 10A, 10A
Applications ITE (Commercial)
Features OCP, OVP
Mounting Style SMD/SMT
Package 144-BGA
Size / Dimension 0.59" L x 0.59" W x 0.20" H (15.0mm x 15.0mm x 5.0mm)
Operating Temperature Range -40°C ~ 125°C
Win Source Part Number 143186-LTM4633IY#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4633IY#PBF CAD Model

Description

Product Overview: LTM4633IY#PBF - Linear Technology

The LTM4633IY#PBF is a high-performance, triple-output DC/DC μModule (micromodule) regulator from Linear Technology, now part of Analog Devices. This compact and efficient power management solution is designed for applications that require low voltage, high current, and tight space constraints. The product's advanced design and integrated features make it an ideal choice for telecommunications, networking, industrial, and many other systems.

Key Features:

  • Triple-Output Regulator: The LTM4633IY#PBF can deliver three independent outputs, which can be configured to support a variety of voltage combinations, making it highly versatile for different circuit requirements.
  • High Efficiency: With its high-efficiency design, the LTM4633IY#PBF ensures minimal heat generation and maximizes power conservation, which is crucial for energy-sensitive applications.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various supply levels and providing flexibility in system design.
  • Compact μModule Form Factor: The micromodule packaging allows for a reduced footprint and low-profile integration, fitting easily into space-constrained applications.
  • Integrated Components: The LTM4633IY#PBF includes internal switching controllers, power FETs, inductors, and support components, simplifying the design process and reducing external component count.
  • Robust Thermal Performance: The product is designed to operate reliably over a wide temperature range, ensuring performance stability under varying environmental conditions.

Applications:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Automotive Electronics
  • Data Storage Systems
  • Medical Devices

The LTM4633IY#PBF is an example of Linear Technology's commitment to providing innovative power solutions that meet the demands of modern electronic systems. Its combination of high efficiency, compact size, and integrated features make it a powerful and convenient choice for designers looking to optimize their power management strategy.

Whether you are designing a complex server or a sophisticated medical instrument, the LTM4633IY#PBF delivers reliable performance, streamlined implementation, and the high quality that engineers have come to expect from Linear Technology products.

You May Also Be Interested in

Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.2473 $78.2473
2+ $64.2029 $128.4058
3+ $62.1966 $186.5898
4+ $60.1902 $240.7608
5+ $58.1839 $290.9195
6+ $52.1649 $312.9894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess