EN
  • EN
  • DE

LTM4627EY#PBF

Part No LTM4627EY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 0.6V to 5V 15A Automotive 133-Pin BGA Tray / IC DC/DC UMODULE 15A 133-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 20V
Voltage - Output 1 0.6 ~ 5 V
Current - Output (Maximum) 15A
Applications ITE (Commercial)
Features OCP, OVP
Operating Temperature Range -40°C ~ 125°C
Efficiency 93%
Mounting SMD
Package 133-BBGA Module
Dimension 0.59" L x 0.59" W x 0.19" H (15.0mm x 15.0mm x 4.9mm)
Manufacturer Package 133-BGA (15x15)
Win Source Part Number 784594-LTM4627EY#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM4627
Introduction Date August 27, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM4627EY#PBF CAD Model

Description

Linear Technology's LTM4627EY#PBF Micro Module Regulator

The LTM4627EY#PBF is a high-performance, compact micro module regulator designed by Linear Technology, a brand of Analog Devices. This step-down regulator integrates the inductor, power switches, DC/DC controller, and other supporting components within a compact, surface-mount package. It is engineered to address the need for efficient power conversion in space-constrained applications.

Key Features:

  • High Efficiency: The LTM4627EY#PBF is optimized for high efficiency, which is crucial for reducing power loss and managing thermal performance within electronic systems.
  • Wide Input Voltage Range: This micro module regulator supports a wide input voltage range from 4.5V to 20V, making it versatile for various applications and ensuring compatibility with diverse power supplies.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to 5.5V, allowing for flexibility in powering different components that require specific voltage levels.
  • Compact Design: With its LGA package, the LTM4627EY#PBF minimizes the footprint on the PCB and is ideal for systems where space is at a premium.
  • Integrated Components: By including the inductor and other components within the module, the LTM4627EY#PBF simplifies the design and reduces external part count, which can accelerate the development cycle and improve reliability.

Applications:

  • Datacom and Telecom Systems
  • FPGAs, DSPs, and ASICs Supply
  • Medical and Industrial Equipment
  • Test and Measurement Devices
  • Automotive Electronics

The LTM4627EY#PBF is not just a testament to Linear Technology's commitment to innovation but also to practicality. Its robust design ensures consistent performance even under varying conditions, and its high integration level facilitates a quicker time-to-market for complex electronic products. Whether it's for a high-density server, a portable medical device, or an automotive application, the LTM4627EY#PBF delivers the efficiency, reliability, and versatility required to meet the stringent demands of modern electronic systems.

You May Also Be Interested in

SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.1852 $74.3704
4+ $30.5109 $122.0436
6+ $29.5575 $177.3450
7+ $28.6040 $200.2280
10+ $27.6505 $276.5050
13+ $24.7901 $322.2713
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess