EN
  • EN
  • DE

LTM4620IY#PBF

Part No LTM4620IY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CNVRTR 2X0.6-2.5V 144BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Linear Technology
Series μModule?
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 16V
Voltage - Output 1 0.6 ~ 2.5 V
Voltage - Output 2 0.6 ~ 2.5 V
Current - Output (Max) 13A, 13A
Applications ITE (Commercial)
Features OCP, OVP, UVLO
Mounting Style SMD/SMT
Package 144-BGA
Size / Dimension 0.59" L x 0.59" W x 0.20" H (15.0mm x 15.0mm x 5.0mm)
Operating Temperature Range -40°C ~ 125°C
Win Source Part Number 143748-LTM4620IY#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4620IY#PBF CAD Model

Description

Product Overview: LTM4620IY#PBF

The LTM4620IY#PBF is a high-performance dual 13A or single 26A step-down µModule (micromodule) regulator from Linear Technology, now part of Analog Devices. This compact and versatile power management solution is designed to meet the rigorous requirements of applications requiring a low voltage, high current output, and a small footprint.

Featuring a wide input voltage range from 4.5V to 16V, the LTM4620IY#PBF is capable of delivering up to 26A of continuous output current with dual outputs that can supply 13A each. The outputs are adjustable with a range of 0.6V to 2.5V, which can be set by a single external resistor. This flexibility makes it suitable for a variety of uses, including point-of-load applications, telecommunications, data processing, and storage systems.

The LTM4620IY#PBF incorporates Linear Technology's advanced packaging technology, which enables an efficient heat dissipation and a high level of integration. The µModule regulator includes the switching controller, power FETs, inductors, and all support components, all housed within a compact (15mm x 15mm x 5.01mm) LGA package. This level of integration simplifies the design process, reduces external component count, and minimizes the PCB footprint.

Key features of the LTM4620IY#PBF include high efficiency, fast transient response, and precise regulation. Additionally, it offers multiple protection features such as overvoltage, overcurrent, and over-temperature protection, ensuring reliable operation under a variety of conditions. The device also supports frequency synchronization, output voltage tracking, and has a power good indicator for ease of power sequence and monitoring.

For applications requiring a robust power solution that can operate in harsh environments, the LTM4620IY#PBF is specified for operation from -40°C to 125°C, making it an ideal choice for industrial and military applications where temperature extremes are common.

In conclusion, the LTM4620IY#PBF from Linear Technology is a powerful, efficient, and highly integrated step-down regulator, perfect for designers looking to maximize performance in a limited space while ensuring reliability and ease of use.

You May Also Be Interested in

Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.5150 $77.5150
2+ $75.0926 $150.1852
3+ $72.6703 $218.0109
4+ $70.2479 $280.9916
5+ $62.9809 $314.9045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess