EN
  • EN
  • DE

LTM4620EV#PBF

Part No LTM4620EV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 2-OUT 0.6V to 2.5V 13A/13A 144-Pin LGA Tray / DC/DC CNVRTR 2X0.6-2.5V 144LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Input Voltage MIN 4.5V
Voltage Input MAX 16V
Voltage - Output 1 0.6 ~ 2.5 V
Voltage - Output 2 0.6 ~ 2.5 V
Current - Output (Maximum) 13A, 13A
Applications ITE (Commercial)
Features OCP, OVP, UVLO
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 144-BLGA Module
Dimension 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm)
Manufacturer Package 144-LGA (15x15)
Win Source Part Number 784589-LTM4620EV#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTM4620
Introduction Date July 18, 2012
ECCN EAR99
Country of Origin Malaysia, Republic of Korea
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM4620EV#PBF CAD Model

Description

Linear Technology's LTM4620EV#PBF Power Module

The LTM4620EV#PBF is a high-performance power module from Linear Technology, designed to deliver efficient power management solutions for a variety of applications. This compact module is part of Linear Technology's µModule (micro module) family, which integrates the inductor, power switches, and all supporting components into a single package to simplify design and enhance reliability.

Key Features

  • Dual 13A or Single 26A Output: The LTM4620EV#PBF can be configured to provide either two 13A outputs or a single 26A output, offering flexibility for different power requirements.
  • Wide Input Voltage Range: This power module operates over a wide input voltage range of 4.5V to 16V, making it suitable for a variety of supply voltages.
  • High Efficiency: With its advanced design, the LTM4620EV#PBF achieves high efficiency, which helps to minimize heat generation and improve system performance.
  • Compact Size: The module's small footprint (15mm x 15mm x 5.01mm) allows for use in space-constrained applications while still delivering robust power.
  • Integrated Heat Sink: An integrated heat sink provides effective thermal management, which is critical for maintaining performance and reliability at high power levels.
  • Precise Regulation: The module offers precise output voltage regulation to ensure consistent power delivery to sensitive electronic components.

Applications

The LTM4620EV#PBF is ideal for use in telecommunications, data processing, storage systems, and industrial applications where space is at a premium and efficient power conversion is required. Its ability to provide stable and reliable power makes it a go-to solution for designers looking to optimize their power systems.

Quality and Reliability

Linear Technology ensures that the LTM4620EV#PBF meets the highest quality and reliability standards. The module's robust construction and integrated components make it a durable choice for demanding environments.

In summary, the LTM4620EV#PBF from Linear Technology is a versatile and efficient power module that provides designers with a compact, high-performance solution for their power management needs. Its integration of components and user-friendly package simplifies design efforts and accelerates time-to-market for a wide range of electronic systems.

You May Also Be Interested in

Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.2405 $72.2405
2+ $69.9829 $139.9658
3+ $67.7254 $203.1762
4+ $65.4679 $261.8716
6+ $58.6954 $352.1724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess