EN
  • EN
  • DE

LTM4620AEV#PBF

Part No LTM4620AEV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 2-OUT 0.6V to 5.3V 13A/13A 144-Pin LGA Tray / DC/DC CNVRTR 2X0.6-5.3V 144LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Input Voltage MIN 4.5V
Voltage Input MAX 16V
Voltage - Output 1 0.6 ~ 5.3 V
Voltage - Output 2 0.6 ~ 5.3 V
Current - Output (Maximum) 13A, 13A
Applications ITE (Commercial)
Features OCP, OVP, UVLO
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 144-BLGA Module
Dimension 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm)
Manufacturer Package 144-LGA (15x15)
Win Source Part Number 784587-LTM4620AEV#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTM4620A
Introduction Date January 02, 2013
ECCN EAR99
Country of Origin Malaysia, Republic of Korea
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM4620AEV#PBF CAD Model

Description

The Linear Technology LTM4620AEV#PBF is a high-performance, dual 13A or single 26A step-down DC/DC µModule (micro module) regulator designed for precision voltage control in compact and demanding applications. This advanced power solution integrates the inductor, MOSFETs, a dual DC/DC regulator, and all the supporting components in a compact, surface-mount package, making it an ideal choice for space-constrained systems.

Key Features:

  • High Efficiency: The LTM4620AEV#PBF employs advanced switching technology to deliver high efficiency, which is crucial for reducing heat and improving system performance.
  • Dual Output or Single Output Configuration: It can be configured to provide two independent 13A outputs or combined to deliver a single 26A output, offering design flexibility.
  • Wide Input Voltage Range: This µModule regulator operates over a wide input voltage range of 4.5V to 16V, accommodating a variety of power sources.
  • Precise Output Voltage Regulation: It provides an adjustable output voltage range from 0.6V to 2.5V, ensuring compatibility with modern low-voltage, high-performance ICs.
  • Fast Transient Response: The fast transient response of the LTM4620AEV#PBF helps maintain stable voltage levels despite rapid load changes, which is essential for sensitive electronic applications.
  • Integrated Heat Sink: The built-in heat sink significantly improves thermal performance, allowing for higher power operation or improved efficiency in thermally challenging environments.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the system from damage due to excessive current conditions.

Applications:

The LTM4620AEV#PBF is suitable for a wide range of applications, including:

  • Datacom and Telecom Systems
  • Servers and Storage Systems
  • Industrial Equipment
  • Medical Devices
  • High-Density Distributed Power Systems

With its robust design and versatile features, the Linear Technology LTM4620AEV#PBF µModule regulator is an excellent choice for designers looking to optimize power delivery in their next-generation electronic systems.

You May Also Be Interested in

SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $130.0000 $130.0000
2+ $125.1128 $250.2256
3+ $120.2256 $360.6768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess