EN
  • EN
  • DE

LTM4619IV

Part No LTM4619IV
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Dual, 26VIN, 4A DC/DC μModule Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209404-LTM4619IV
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4619IV CAD Model

Description

Linear Technology's LTM4619IV - Power Module

The LTM4619IV from Linear Technology is a high-performance, dual DC/DC step-down power module regulator designed to simplify the power supply design process for a wide range of applications. This power module integrates the inductor, power switches, DC/DC controller, and the associated components into a compact, surface-mount package, encapsulated for robust protection and improved thermal performance.

With an operating input voltage range of 4.5V to 26.5V, the LTM4619IV is capable of delivering up to 8A of continuous output current for each of its two outputs, which can be set from 0.8V to 5V with a high level of precision. This versatility makes it an ideal choice for a variety of systems, including telecom and networking equipment, industrial applications, and complex digital circuits that require stable and efficient power delivery.

The LTM4619IV features a high-efficiency design that maintains excellent power conversion rates, which is crucial for reducing heat generation and improving system reliability. Its advanced switching architecture allows for fast transient response, ensuring that the output voltage remains stable under dynamic load conditions. Additionally, the module supports frequency synchronization, phase-lockable frequency (250kHz to 780kHz), and has selectable Burst Mode operation for improved efficiency at light loads.

For ease of use, the LTM4619IV includes an internal temperature sensor and overtemperature protection, safeguarding the module against thermal overloads. Overvoltage and overcurrent protections are also incorporated to prevent damage to the module and the downstream circuitry in the event of abnormal operating conditions.

Designed in a rugged LGA package, the LTM4619IV is built to withstand harsh environments and is suitable for use in systems where space is at a premium. The compact form factor and integrated design reduce the need for additional external components, which simplifies the PCB layout and accelerates the design process, allowing product developers to get their products to market faster.

In summary, the LTM4619IV from Linear Technology is a highly-integrated, efficient, and reliable power solution that offers ease of use for designers looking to streamline their power supply designs while ensuring stable and consistent power delivery to their systems.

You May Also Be Interested in

Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.3636 $68.7272
4+ $28.1958 $112.7832
6+ $27.3147 $163.8882
8+ $26.4336 $211.4688
10+ $25.5525 $255.5250
14+ $22.9091 $320.7274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 365 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess