EN
  • EN
  • DE

LTM4619EV#PBF

Part No LTM4619EV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 2-OUT 0.8V to 5V 4A/4A Automotive 144-Pin LGA Tray / DC/DC CNVRTR 2X0.8-5V 144GA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Input Voltage MIN 4.5V
Voltage Input MAX 26.5V
Voltage - Output 1 0.8 ~ 5 V
Voltage - Output 2 0.8 ~ 5 V
Current - Output (Maximum) 4A, 4A
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 144-BLGA Module
Dimension 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Manufacturer Package 144-LGA (15x15)
Win Source Part Number 784586-LTM4619EV#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM4619
Introduction Date July 30, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM4619EV#PBF CAD Model

Description

Linear Technology's LTM4619EV#PBF - Power Management Module

The LTM4619EV#PBF is a high-performance power management module produced by Linear Technology, now part of Analog Devices. This innovative module is designed to simplify the task of power supply design by integrating the inductor, power switches, DC/DC controller, and other supporting components into a single package. This compact solution is ideal for space-constrained applications requiring efficient power conversion.

Key Features

  • Dual Output Power Module: The LTM4619 is capable of providing two independently regulated outputs, which can be configured in parallel for a single, higher current output.
  • Wide Input Voltage Range: It operates from an input voltage range of 4.5V to 26.5V, making it suitable for a variety of supply voltages.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 5V, which allows for flexibility in powering different circuits that require specific voltages.
  • High Efficiency: With its integrated design and advanced switching technology, it achieves high efficiency, which helps to reduce power loss and heat generation.
  • Compact Size: The LTM4619EV#PBF comes in a surface-mount LGA package with a footprint of 15mm x 15mm x 4.32mm, which is ideal for dense PCB layouts.
  • Integrated Heat Sink: The module includes a built-in heat sink, which provides excellent thermal performance and helps to maintain optimal operating temperatures.

Applications

The LTM4619EV#PBF is well-suited for use in a broad range of applications where space is at a premium and power efficiency is crucial. These include:

  • Telecommunications equipment
  • Datacom infrastructure
  • Industrial systems
  • Medical devices
  • Test and measurement equipment
  • Aerospace and defense electronics

Conclusion

The LTM4619EV#PBF power management module from Linear Technology is a sophisticated solution that offers designers the convenience of a highly integrated power supply in a small package. Its versatility and high efficiency make it an excellent choice for a wide array of applications where reliability and performance are paramount.

You May Also Be Interested in

Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.8979 $50.8979
3+ $41.7624 $125.2872
4+ $40.4573 $161.8292
6+ $39.1522 $234.9132
7+ $37.8472 $264.9304
9+ $33.9319 $305.3871
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess