EN
  • EN
  • DE

LTM4615IV

Part No LTM4615IV
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Triple Output, Low Voltage DC/DC μModule Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209401-LTM4615IV
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4615IV CAD Model

Description

Linear Technology's LTM4615IV: A Robust µModule Regulator

The LTM4615IV by Linear Technology is a complete system-in-a-package that includes a dual DC/DC step-down power supply capable of delivering up to 4A of continuous current per channel. This innovative product is part of Linear Technology's µModule (micro module) series and is designed to simplify the implementation of complex power management systems. The LTM4615IV is an ideal solution for applications that require high efficiency, compact size, and ease of use.

Key Features

  • Integrated Design: The LTM4615IV combines high-performance switching regulators, inductors, and all support components in a compact LGA package. This integration reduces design complexity and accelerates time-to-market for designers.
  • Wide Input Voltage Range: It operates from an input voltage range of 4.5V to 24V, making it suitable for a variety of applications, from automotive to industrial systems.
  • Dual Output Channels: Each of the two channels can deliver up to 4A of continuous output current, which can be configured independently to provide two separate output voltages or combined to deliver a single 8A output.
  • High Efficiency: The LTM4615IV utilizes advanced switching technology to achieve high efficiency, which minimizes heat generation and improves system reliability.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 5V, providing the flexibility needed to power a wide range of devices.
  • Thermal Performance: The device is encapsulated in a thermally enhanced LGA package, which provides excellent heat dissipation and thermal performance.
  • Protection Features: The LTM4615IV includes overvoltage, overcurrent, and overtemperature protection features to ensure safe operation under abnormal conditions.

Applications

The LTM4615IV is versatile and can be used in a multitude of applications, including telecommunications, datacom infrastructure, industrial equipment, and more. Its compact size and comprehensive feature set make it particularly well-suited for space-constrained environments where a reliable power supply is critical.

Linear Technology's commitment to quality and performance is evident in the LTM4615IV, making it a smart choice for designers looking for a dependable and efficient power management solution.

You May Also Be Interested in

HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.0000 $90.0000
2+ $83.5714 $167.1428
3+ $80.3571 $241.0713
4+ $77.1429 $308.5716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,440 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess