EN
  • EN
  • DE

LTM4612MPV

Part No LTM4612MPV
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Ultralow Noise 36VIN, 15VOUT, 5A, DC/DC μModule
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209398-LTM4612MPV
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4612MPV CAD Model

Description

Linear Technology's LTM4612MPV: A High-Efficiency, µModule Regulator

The LTM4612MPV is a complete system-in-package (SiP) power management solution from Linear Technology, which is now part of Analog Devices. This high-efficiency, micromodule (µModule) regulator combines top-notch power electronics with robust packaging technology to offer a compact and reliable power solution suitable for a wide range of applications.

Key Features:

  • Integrated Design: The LTM4612MPV integrates a switching regulator, inductors, MOSFETs, a DC/DC controller, and compensation components into a single package. This level of integration simplifies design and accelerates time to market.
  • Wide Input Voltage Range: This µModule regulator operates over a wide input voltage range of 4.5V to 20V, making it versatile for various supply voltages.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 5V, which allows for a broad range of applications from powering low-voltage digital circuits to more standard 5V peripheral devices.
  • High Efficiency: With its advanced design, the LTM4612MPV achieves high efficiency, which minimizes heat generation and improves system reliability.
  • Robust Thermal Performance: The module's over-molded and encapsulated design enhances thermal performance and mechanical durability, making it suitable for harsh environments.
  • Fast Transient Response: The regulator's fast transient response ensures stable operation during rapid load changes, which is critical for high-performance digital systems.
  • Power Good Indicator: An onboard power good indicator provides a signal when the output is within regulation, which simplifies system power sequencing and monitoring.

Applications:

The LTM4612MPV is ideal for use in telecommunications, industrial, automotive, and medical equipment, as well as data communication systems and distributed power architectures. Its rugged design and comprehensive feature set make it an excellent choice for designers looking for a high-performance, easy-to-use power solution.

Conclusion:

Linear Technology's LTM4612MPV µModule regulator is a testament to the company's commitment to delivering innovative and highly integrated power solutions. Its combination of efficiency, versatility, and durability makes it an exceptional choice for meeting the stringent requirements of modern electronic systems.

You May Also Be Interested in

HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.3245 $60.3245
3+ $49.4975 $148.4925
4+ $47.9510 $191.8040
5+ $46.4044 $232.0220
7+ $44.8567 $313.9969
9+ $40.2171 $361.9539
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess