The LTM4607EV#PBF is a high-performance DC/DC μModule (micromodule) regulator from Linear Technology, which is now part of Analog Devices. This advanced power management component is designed to simplify the design of complex power systems by integrating the inductor, MOSFETs, a DC/DC controller, and supporting components within a compact, surface-mount package.
Key Features
- High Efficiency: The LTM4607EV#PBF boasts high efficiency, which can reduce power loss and improve system reliability. This is particularly beneficial in thermally sensitive applications.
- Wide Input Voltage Range: It supports a wide input voltage range from 4.5V to 20V, making it versatile for various applications, including industrial, automotive, and telecommunications systems.
- Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to 5V, providing flexibility for different circuit requirements.
- High Power Density: The integrated design and surface-mount package offer a high power density solution, which is critical for space-constrained applications.
- Advanced Packaging: The LGA (Land Grid Array) package enhances thermal performance and allows for efficient heat dissipation.
Applications
The LTM4607EV#PBF is suitable for a wide array of applications, including:
- Point of Load (POL) regulation
- Telecommunications infrastructure
- Networking equipment
- Industrial systems
- Medical devices
Technical Specifications
| Parameter |
Value |
| Input Voltage Range |
4.5V to 20V |
| Output Voltage Range |
0.6V to 5V |
| Output Current |
Up to 10A |
| Operating Temperature Range |
-40°C to 125°C |
| Package Type |
LGA |
Quality and Reliability
The LTM4607EV#PBF is built to meet the high standards of quality and reliability that Linear Technology is known for. Its robust design ensures stable operation in a variety of environmental conditions, making it a reliable choice for critical applications.