EN
  • EN
  • DE

LTM4606EY#PBF

Part No LTM4606EY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC DC/DC UMODULE 6A 133BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 28V
Voltage - Output 1 0.6 ~ 5 V
Current - Output (Maximum) 6A
Applications ITE (Commercial)
Features OVP, SCP, UVLO
Operating Temperature Range -40°C ~ 125°C
Efficiency 93%
Mounting SMD
Package 133-BBGA Module
Dimension 0.59" L x 0.59" W x 0.13" H (15.0mm x 15.0mm x 3.4mm)
Manufacturer Package 133-BGA (15x15)
Win Source Part Number 784572-LTM4606EY#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4606EY#PBF CAD Model

Description

Product Overview: LTM4606EY#PBF

The LTM4606EY#PBF is a high-efficiency, EN55022 Class B certified, 6A step-down µModule® (micromodule) regulator from Linear Technology. This comprehensive power management IC integrates a DC/DC controller, power switches, inductor, and all support components into a compact, surface-mount package. Designed to be user-friendly, it significantly simplifies the design of high-performance power systems, making it an ideal solution for a wide range of applications, including telecommunications, networking, industrial, and aerospace systems.

Key Features

  • High Efficiency: The LTM4606EY#PBF operates with a high level of efficiency, which reduces power loss and improves system performance.
  • Versatile Input Voltage Range: It supports a wide input voltage range from 4.5V to 28V, making it suitable for a variety of supply voltages.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5V, which allows for a high degree of flexibility in different applications.
  • High Output Current: Capable of delivering up to 6A of continuous output current, it meets the needs of high-power applications.
  • Integrated Components: With the inclusion of an inductor, power switches, and other necessary components, the LTM4606EY#PBF simplifies the design and reduces external component count.
  • Compact Design: The µModule regulator comes in a small footprint (15mm x 15mm x 2.82mm LGA package), which is ideal for space-constrained applications.
  • Thermal Performance: It features excellent thermal performance due to its over-molded construction, which enhances heat dissipation.
  • Protection Features: The device includes overvoltage, overcurrent, and over-temperature protection for increased reliability.

Applications

The LTM4606EY#PBF is versatile enough to be used in a multitude of applications that require a compact, efficient, and reliable power supply solution. Its design is particularly well-suited for:

  • Telecommunications infrastructure
  • Networking equipment such as routers and switches
  • Industrial systems and controls
  • Aerospace and defense electronics
  • High-density distributed power systems

With its robust feature set and integrated design, the LTM4606EY#PBF from Linear Technology stands out as a powerful and efficient solution for modern electronic power supply requirements.

You May Also Be Interested in

SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.6179 $70.6179
2+ $68.4111 $136.8222
3+ $66.2043 $198.6129
4+ $63.9975 $255.9900
6+ $57.3771 $344.2626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess