Introducing the LTM4602V from Linear Technology
The LTM4602V is a complete system-in-a-package (SiP) featuring a high-efficiency, step-down DC/DC μModule® (micromodule) regulator. With its advanced design and robust feature set, the LTM4602V is a versatile power solution that is perfectly suited for a wide range of applications, particularly in demanding environments where space and reliability are critical.
Key Features
- Wide Input Voltage Range: The LTM4602V operates from a 4.5V to 20V input voltage range, making it ideal for a variety of supply sources, including intermediate bus voltages and battery-powered applications.
- High Output Current: This micromodule regulator can deliver up to 10A of continuous output current, which can be further expanded by using multiple modules in parallel for higher current applications.
- Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, providing the flexibility to power a broad range of ICs and devices.
- High Efficiency: With integrated switching controller, power switches, inductors, and support components, the LTM4602V achieves high efficiency and helps in reducing the overall system thermal footprint.
- Thermal Performance: The module is encapsulated in a thermally enhanced package, enabling it to operate in high temperature environments with minimal derating.
- Protection Features: It includes overvoltage, overcurrent, and over-temperature protection, ensuring reliable operation and longevity of the module and the system it powers.
Applications
The LTM4602V is suitable for a variety of applications, such as:
- Telecommunications Infrastructure
- Industrial Equipment
- Networking and Datacom Systems
- Automotive Electronics
- High-Density Distributed Power Systems
Design Support
Designers can take advantage of Linear Technology's comprehensive design simulation tools, reference designs, and technical documentation to ease the integration of the LTM4602V into their projects, ensuring a smooth design process and quick time-to-market.
Overall, the LTM4602V from Linear Technology stands out as a reliable and efficient power management solution, offering the performance and ease of use required for today's advanced electronic systems.