EN
  • EN
  • DE

LTM4601AHVMPV#PBF

Part No LTM4601AHVMPV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 0.6V to 5V 12A 133-Pin LGA Tray / IC DC/DC UMODULE 12A 133-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 28V
Voltage - Output 1 0.6 ~ 5 V
Current - Output (Maximum) 12A
Applications ITE (Commercial)
Features OVP, SCP, UVLO
Operating Temperature Range -55°C ~ 125°C
Efficiency 95%
Mounting SMD
Package 133-BLGA Module
Dimension 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Manufacturer Package 133-LGA (15x15)
Win Source Part Number 784560-LTM4601AHVMPV#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM4601A
Introduction Date February 28, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM4601AHVMPV#PBF CAD Model

Description

Product Overview: LTM4601AHVMPV#PBF from Linear Technology

The LTM4601AHVMPV#PBF is a high-efficiency, switch-mode buck-boost power module designed by Linear Technology, a leader in the field of analog integrated circuits and power management solutions. This innovative product encapsulates a high-performance DC/DC converter within a compact and robust package, making it an ideal choice for a wide range of applications requiring efficient power conversion.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 4.5V to 20V, accommodating a variety of power sources.
  • Adjustable Output Voltage: It provides an adjustable output voltage from 0.8V to 5.5V, making it versatile for different applications.
  • High Output Current: Capable of delivering up to 10A of continuous output current, it meets the needs of power-hungry circuits.
  • High Efficiency: With an efficiency of up to 92%, the module ensures minimal power loss and heat generation.
  • Compact Design: The LTM4601AHVMPV#PBF comes in a surface-mount package that is easy to integrate into space-constrained designs.
  • Integrated Components: It includes onboard switching controllers, power switches, inductors, and support components, simplifying the design process.
  • Protection Features: The module is equipped with overvoltage, overcurrent, and over-temperature protection, enhancing system reliability.

Applications

The LTM4601AHVMPV#PBF is suitable for a variety of applications, including but not limited to:

  • Telecommunications infrastructure
  • Industrial equipment
  • Networking equipment
  • Automotive systems
  • Medical devices

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LTM4601AHVMPV#PBF is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in demanding environments. Whether you are designing for critical communications systems or robust industrial applications, this power module is engineered to deliver consistent, reliable power.

Overall, the LTM4601AHVMPV#PBF is a testament to Linear Technology's expertise in power management, offering designers a highly efficient, compact, and reliable power solution.

You May Also Be Interested in

Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.9544 $76.9544
2+ $63.1421 $126.2842
3+ $61.1689 $183.5067
4+ $59.1957 $236.7828
5+ $57.2225 $286.1125
6+ $51.3030 $307.8180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess