EN
  • EN
  • DE

LTM4601AHVEV#PBF

Part No LTM4601AHVEV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 0.6V to 5V 12A 133-Pin LGA Tray / IC DC/DC UMODULE 12A 133-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 28V
Voltage - Output 1 0.6 ~ 5 V
Current - Output (Maximum) 12A
Applications ITE (Commercial)
Features OVP, SCP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Mounting SMD
Package 133-BLGA Module
Dimension 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Manufacturer Package 133-LGA (15x15)
Win Source Part Number 784557-LTM4601AHVEV#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM4601A
Introduction Date February 28, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM4601AHVEV#PBF CAD Model

Description

Linear Technology's LTM4601AHVEV#PBF: High-Efficiency, µModule Regulator

The LTM4601AHVEV#PBF from Linear Technology is a complete system-in-a-package (SiP) power management solution that combines a high-efficiency switch mode power supply (SMPS) with all the necessary components in a compact, encapsulated module. This innovative µModule regulator is designed to meet the needs of space-constrained applications requiring efficient power conversion and ease of use.

Key Features

  • High Efficiency: The LTM4601AHVEV#PBF utilizes advanced switching technology to achieve high efficiency, which is critical for thermal management and energy savings in dense electronic systems.
  • Wide Input Voltage Range: This µModule regulator can operate with an input voltage range of 4.5V to 20V, making it versatile for various applications and able to handle fluctuating input supplies.
  • Adjustable Output Voltage: Users can set the output voltage from 0.6V to 5V, which allows for a wide range of uses, from powering low-voltage digital circuitry to more traditional 5V applications.
  • Integrated Components: The device includes a DC/DC controller, power switches, inductors, and all support components, simplifying design and reducing the bill of materials.
  • High-Density Packaging: With its LGA package, the LTM4601AHVEV#PBF saves on board space and is ideal for systems where space is at a premium.

Applications

The LTM4601AHVEV#PBF is suitable for a wide range of applications, including:

  • Telecommunications infrastructure
  • Networking equipment
  • Industrial systems
  • Medical devices
  • Aerospace and defense electronics

Design Support and Protection Features

Designers will appreciate the built-in features that ensure reliable operation under various conditions:

  • Over-Temperature Protection: The module includes thermal shutdown to protect against excessive heat.
  • Output Overvoltage Protection: The device safeguards against abnormal output voltages that could damage downstream components.
  • Current Limit Protection: The built-in current limit helps prevent damage from overcurrent conditions.

In conclusion, the LTM4601AHVEV#PBF by Linear Technology is a powerful, flexible, and reliable solution for designers looking to optimize power management in compact and complex systems.

You May Also Be Interested in

HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1029 $60.3087
7+ $16.4947 $115.4629
10+ $15.9792 $159.7920
13+ $15.4638 $201.0294
17+ $14.9483 $254.1211
23+ $13.4019 $308.2437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess