EN
  • EN
  • DE

LTM2892IY-S#PBF

Part No LTM2892IY-S#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description Digital Isolator Logic 6-CH 10Mbps Automotive 24-Pin BGA Tray / DGTL ISO 3.5KV 6CH SPI 24BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Series μModule
Packaging Tray
Technology Magnetic Coupling
Type SPI
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 3/3
Channel Type Unidirectional
Voltage - Isolation 3500Vrms
Common Mode Transient Immunity (Minimum) 50kV/μs
Data Rate 4MHz, 8MHz
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Rise / Fall Time (Typ) 3ns, 3ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 24-BBGA
Manufacturer Package 24-BGA (9x6.25)
Win Source Part Number 784551-LTM2892IY-S#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM2892
Introduction Date July 19, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM2892IY-S#PBF CAD Model

Description

Introducing the LTM2892IY-S#PBF from Linear Technology

The LTM2892IY-S#PBF is a high-performance, isolated μModule transceiver that provides a complete galvanic isolation solution for digital data communication. Designed and manufactured by Linear Technology, a leader in analog and mixed-signal semiconductor products, this device is a testament to the company's commitment to innovation and reliability in the field of electrical isolation.

Key Features

  • Galvanic Isolation: The LTM2892IY-S#PBF offers up to 2500VRMS of isolation for one minute, ensuring that sensitive components are protected from high voltage spikes and common-mode noise.
  • Integrated Power: This transceiver comes with an integrated isolated DC/DC converter, simplifying the design process by eliminating the need for separate isolated power supplies.
  • Data Communication: It supports SPI (Serial Peripheral Interface) data communication, making it compatible with a wide range of digital systems.
  • Robust Operating Conditions: Operating over a temperature range of -40°C to 105°C, the LTM2892IY-S#PBF is suitable for harsh industrial environments.
  • Soft Shutdown: The device features a soft shutdown mode that minimizes current transients during power-down, providing additional protection for the device and the system.

Applications

The LTM2892IY-S#PBF is ideal for a variety of applications where data integrity and isolation are critical. These include:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Automotive systems
  • Test and measurement equipment
  • Power supply control and monitoring

Package and Reliability

The device is housed in a compact, surface-mount LGA package that ensures a minimal footprint on the PCB, making it suitable for space-constrained applications. The LTM2892IY-S#PBF is RoHS compliant and is designed for long-term reliability, backed by Linear Technology's rigorous testing and quality assurance processes.

In summary, the LTM2892IY-S#PBF from Linear Technology is a versatile, high-performance isolated transceiver that provides robust data communication and power in a single, compact package. It is an excellent choice for engineers looking for a reliable isolation solution for their sensitive electronic systems.

You May Also Be Interested in

NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess