EN
  • EN
  • DE

LTM2883CY-5I#PBF

Part No LTM2883CY-5I#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description Digital Isolator Logic 6-CH 10MHZ Automotive 32-Pin BGA Tray / DGTL ISO 2.5KV 6CH I2C 32BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Series μModule
Packaging Tray
Technology Magnetic Coupling
Type I²C
Isolated Power Yes
Number of Channels 6
Inputs - Side 1/Side 2 3/3
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 30kV/μs
Data Rate 400kHz
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Package 32-BBGA
Manufacturer Package 32-BGA (15x11.25)
Win Source Part Number 784537-LTM2883CY-5I#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTM2883
Introduction Date September 05, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM2883CY-5I#PBF CAD Model

Description

Product Overview: LTM2883CY-5I#PBF

The LTM2883CY-5I#PBF is a high-performance, isolated USB transceiver module designed by Linear Technology, a renowned leader in the field of analog integrated circuits. This innovative product provides a complete galvanic isolation solution for USB data communication, ensuring robust protection against common mode voltage variations and ground loops, which are prevalent in industrial and noisy environments.

Key Features:

  • Isolated USB Transceiver: The LTM2883CY-5I#PBF features an integrated, isolated USB transceiver that ensures data integrity and protection against high common mode transients.
  • Integrated Power Isolation: This module comes with isolated power supplies, providing both the upstream and downstream USB interfaces with clean and stable power, critical for sensitive applications.
  • Robust ESD Protection: It offers advanced ESD protection, safeguarding the USB interface against electrostatic discharges that can cause damage to the system.
  • High-Speed Data Rates: Supporting full-speed (12 Mbps) USB operation, it is suitable for a wide array of applications that require reliable and high-speed data transfer.
  • Wide Operating Temperature Range: The device is designed to operate reliably over an industrial temperature range of -40°C to 85°C, making it ideal for harsh environmental conditions.

Applications:

The LTM2883CY-5I#PBF is particularly suited for industrial, medical, and automotive applications where data integrity and isolation are paramount. It is commonly used in:

  • Isolated USB hubs
  • Industrial control and automation systems
  • Medical equipment with USB interfaces
  • Automotive diagnostics and communication systems

Quality and Reliability:

Linear Technology's commitment to quality ensures that the LTM2883CY-5I#PBF meets the highest standards of reliability and performance. The module is packaged in a compact, surface-mount LGA (Land Grid Array) package, providing a space-efficient solution for PCB designs.

In conclusion, the LTM2883CY-5I#PBF from Linear Technology is an essential component for designers looking to incorporate USB connectivity with a high degree of electrical isolation, ensuring both performance and reliability in demanding applications.

You May Also Be Interested in

NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess