EN
  • EN
  • DE

LTM2881IV-3#PBF

Part No LTM2881IV-3#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description DGTL ISO 2.5KV RS422/RS485 32LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Packaging Tray
Status Active
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 30kV/μs
Data Rate 20Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 32-LGA (15x11.25)
Win Source Part Number 206773-LTM2881IV-3#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2881IV-3#PBF CAD Model

Description

Product Overview: LTM2881IV-3#PBF

The LTM2881IV-3#PBF is a robust isolated RS485/RS422 μModule transceiver from Linear Technology that offers significant advantages for communication in noisy environments. This high-performance component ensures reliable data transmission and reception over long distances or in electrically noisy conditions, making it an ideal solution for industrial, automotive, and instrumentation applications.

Key Features

  • Integrated Isolation: The LTM2881IV-3#PBF features onboard isolation, providing 2500V RMS of galvanic isolation between the input and output logic interface. This helps in protecting the logic side from high voltage spikes and ground loops that can occur in harsh environments.
  • Robust Communication: With its RS485/RS422 compatibility, this transceiver supports full-duplex and half-duplex configurations, ensuring flexible and reliable communication for a variety of network topologies.
  • High Data Rates: It supports data rates up to 20Mbps, allowing for fast data transfer which is essential in modern industrial systems that require quick response times and high throughput.
  • Wide Operating Temperature Range: The device operates effectively across a wide temperature range from -40°C to 85°C, ensuring performance in extreme conditions.
  • Power Supply Flexibility: The LTM2881IV-3#PBF can be powered from a single 3.3V supply, simplifying power supply design and reducing system complexity.

Applications

This transceiver is well-suited for a range of applications where noise immunity and data integrity are paramount. Typical applications include:

  • Industrial Control Networks
  • Factory Automation
  • Automotive Control Systems
  • Instrumentation
  • Building Automation

Reliability and Quality Assurance

The LTM2881IV-3#PBF is designed and tested to meet the high standards of reliability and quality that customers expect from Linear Technology. It is packaged in a 32-lead LGA package that ensures a compact footprint and robust physical protection for the integrated circuits within.

With its combination of isolation, speed, and flexibility, the LTM2881IV-3#PBF is a top-tier choice for designers looking to enhance the integrity and robustness of their data communication systems.

You May Also Be Interested in

NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess