EN
  • EN
  • DE

LTM2881EV-5#PBF

Part No LTM2881EV-5#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Digital Isolators
Manufacturer Linear Technology
Win Source Part Number 303609-LTM2881EV-5#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM2881EV-5#PBF CAD Model

Description

Product Overview: LTM2881EV-5#PBF

The LTM2881EV-5#PBF is an innovative isolated RS485/RS422 μModule transceiver from Linear Technology, designed to provide robust communication in noisy environments. This high-performance component ensures reliable data transmission and reception over long distances or in electrically harsh conditions, making it an ideal choice for industrial, automotive, and communication systems that require a high degree of signal integrity and isolation.

Key Features:

  • Integrated Isolation: The LTM2881EV-5#PBF incorporates an isolated power supply and digital isolators, providing 2500VRMS of isolation for a minimum of one minute between the transceiver and the logic interface. This feature significantly reduces the risk of damage due to high voltage spikes and surges, enhancing system reliability and safety.
  • High-Speed Operation: With the capability to support up to 20Mbps data rates, this transceiver is well-suited for high-speed data communication applications that require efficient and fast data transfer.
  • Robust Electrostatic Discharge (ESD) Protection: The device offers ±15kV ESD protection on the transceiver interface, which helps to safeguard the module against electrostatic discharges that can occur during handling or operation.
  • Flexible Power Supply Options: It operates with a wide supply voltage range of 3.3V to 5.5V, allowing for versatile power management in various system designs.
  • Low EMI: The LTM2881EV-5#PBF is designed to minimize electromagnetic interference (EMI), a critical feature for maintaining signal fidelity in noise-sensitive applications.

Applications:

Due to its robust design and high isolation capabilities, the LTM2881EV-5#PBF is perfectly suited for a range of applications, including:

  • Industrial field buses
  • Automotive control systems
  • Instrumentation
  • Networked devices in harsh environments

This μModule transceiver is available in a compact, surface-mount LGA package that is RoHS compliant. With its integrated power supply, isolation components, and ESD protection, the LTM2881EV-5#PBF from Linear Technology simplifies design and accelerates time-to-market for engineers looking to implement isolated RS485/RS422 communication interfaces.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.1173 $86.2346
4+ $35.3777 $141.5108
6+ $34.2723 $205.6338
7+ $33.1670 $232.1690
10+ $32.0616 $320.6160
13+ $28.7445 $373.6785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess