EN
  • EN
  • DE

LTM2881CV-5

Part No LTM2881CV-5
Manufacturer Linear Technology
Catalog Digital Isolators
Description Complete Isolated RS485/RS422 μModule Transceiver + Power
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209374-LTM2881CV-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM2881CV-5 CAD Model

Description

LTM2881CV-5 - Isolated RS485/RS422 μModule Transceiver

The LTM2881CV-5 is a complete galvanically isolated RS485/RS422 transceiver from Linear Technology, designed to provide robust communication in noisy environments and over long distances. It is a member of Linear Technology's μModule (micro module) family and features an integrated isolation barrier to ensure that the data and ground on the bus side of the transceiver are completely isolated from the logic side. This is particularly beneficial in preventing ground loops and in protecting against large common mode voltage variations.

This transceiver operates from a single 5V supply and includes an integrated, isolated DC/DC converter, which powers the isolation barrier and the transceiver. This feature simplifies the design process as there is no need for a separate isolated power supply. The LTM2881CV-5 supports data rates up to 20Mbps, making it suitable for high-speed communication applications.

The device features ±15kV ESD protection on the transceiver input and output pins, providing enhanced robustness and reliability in industrial environments where electrical noise or transient voltages could be a concern. In addition, with its integrated transformer driver and low EMI switching edges, the LTM2881CV-5 ensures reduced radiation and improved data integrity.

The module comes in a compact, surface-mount LGA package that is designed for space-constrained applications. Its small footprint allows it to be easily integrated into a variety of systems without significantly impacting the overall size of the design.

Key features of the LTM2881CV-5 include:

  • Integrated signal and power isolation
  • Single 5V supply operation
  • Up to 20Mbps data rate for RS485/RS422 communication
  • ±15kV ESD protection on transceiver input/output pins
  • Integrated DC/DC converter
  • Low electromagnetic interference (EMI)
  • Compact LGA package for space-saving designs

The LTM2881CV-5 is ideal for industrial control systems, networked devices in electrically noisy environments, and any application requiring reliable data transmission with electrical isolation. Its robust feature set ensures that it can handle the demands of critical communication systems while maintaining data integrity and protecting against common electrical issues.

You May Also Be Interested in

Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $7.1806
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.9658 $53.9316
5+ $22.1258 $110.6290
7+ $21.4343 $150.0401
10+ $20.7429 $207.4290
13+ $20.0515 $260.6695
17+ $17.9772 $305.6124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess