EN
  • EN
  • DE

LTC7510DEUHPBF

Part No LTC7510DEUHPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072681-LTC7510DEUHPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC7510DEUHPBF CAD Model

Description

LTC7510DEUHPBF – High-Efficiency Wireless Power Transfer IC

The LTC7510DEUHPBF is an innovative integrated circuit (IC) designed by Linear Technology, now part of Analog Devices, which is a leader in the design and manufacturing of high-performance analog integrated circuits. This particular product is engineered to facilitate efficient wireless power transfer in a variety of applications, making it an ideal choice for designers looking to create wireless charging solutions.

Key Features

  • Wireless Power Transfer: The LTC7510DEUHPBF is specifically designed to manage and control wireless power transfer systems, ensuring efficient energy transmission between coils.
  • Resonant Topology: Utilizing a resonant topology, this IC enables high-efficiency power transfer over a range of coupling conditions, which is essential for flexible and reliable wireless charging.
  • Multi-Mode Operation: It supports both transmit and receive modes, making it versatile for different wireless power applications.
  • Foreign Object Detection (FOD): The IC includes features to detect foreign objects, enhancing safety by preventing heat generation caused by extraneous metallic objects in the charging field.
  • Thermal Management: Advanced thermal management capabilities are built in to maintain optimal performance and protect the device under various operating conditions.
  • Compact Package: The LTC7510DEUHPBF is available in a compact, thermally enhanced QFN package, which is suitable for space-constrained applications.

Applications

  • Wireless Charging Pads
  • Battery-Powered Consumer Devices
  • Portable Medical Devices
  • Industrial and Automotive Wireless Power Systems

The LTC7510DEUHPBF is a testament to Linear Technology's commitment to providing advanced solutions for modern wireless power needs. With its robust feature set and high level of integration, this product simplifies the design of efficient wireless charging systems, reducing time-to-market for product developers. Whether it's for consumer electronics, medical equipment, or automotive applications, the LTC7510DEUHPBF offers a reliable and efficient way to implement wireless power transfer functionality into your next project.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess