EN
  • EN
  • DE

LTC695CSW-3.3#TRPBF

Part No LTC695CSW-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MPU SUPRVSRY CIRC 3.3V 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.9V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 132618-LTC695CSW-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC695CSW-3.3#TRPBF CAD Model

Description

The LTC695CSW-3.3#TRPBF is a high-quality voltage supervisor integrated circuit (IC) designed and manufactured by Linear Technology, a company renowned for its precision electronic components. This product is engineered to ensure reliable operation of microprocessor systems by monitoring the supply voltage. It is particularly suitable for systems that operate at 3.3 volts, providing a precise supervisory function to maintain system integrity.

Key Features

  • Voltage Monitoring: Specifically tailored for 3.3V systems, this IC provides accurate supervision to prevent system failures due to voltage fluctuations.
  • Reset Timeout: It includes an adjustable reset timeout feature, allowing designers to set the optimal period for system reset and recovery.
  • Low Power Consumption: The LTC695CSW-3.3#TRPBF is designed for energy-efficient operation, making it ideal for battery-powered applications.
  • Temperature Range: With an operating temperature range from 0°C to 70°C, it is suitable for commercial-grade applications.
  • Packaging: The device comes in a wide 16-lead SOIC package, ensuring compatibility with standard surface-mount technology (SMT) processes.

Applications

The LTC695CSW-3.3#TRPBF is versatile and can be used in a wide array of applications where voltage supervision is critical. Common applications include:

  • Microprocessor and microcontroller-based systems
  • Portable and battery-powered equipment
  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure

Product Quality and Reliability

Linear Technology is committed to delivering high-quality products. The LTC695CSW-3.3#TRPBF is manufactured with the highest standards, ensuring reliable performance and longevity in the field. Its robust design and precision make it an essential component for any system requiring accurate voltage monitoring and supervision.

In summary, the LTC695CSW-3.3#TRPBF from Linear Technology is a top-tier voltage supervisor IC that provides critical protection to electronic systems, ensuring they operate within their specified voltage range and enhancing overall system reliability.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess