EN
  • EN
  • DE

LTC6930CDCB-5.00#TRPBF

Part No LTC6930CDCB-5.00#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON 5MHZ 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Oscillator, Silicon
Frequency 5MHz
Supply Voltage - Operating 1.7 V to 5.5 V
Operating Supply Current 579μA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-DFN (2x3)
Mounting Surface Mount
Win Source Part Number 136547-LTC6930CDCB-5.00#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6930CDCB-5.00#TRPBF CAD Model

Description

Linear Technology LTC6930CDCB-5.00#TRPBF Silicon Oscillator

The LTC6930CDCB-5.00#TRPBF is a high-performance, precision silicon oscillator from Linear Technology designed to offer a fixed frequency of 5.00MHz. This compact and reliable timing solution is part of Linear Technology's LTC6930 series, which is known for its low power consumption and high frequency stability across a wide range of operating conditions.

Encased in a small 6-lead DFN package, the LTC6930CDCB-5.00#TRPBF is well-suited for space-constrained applications. It is designed to serve as a drop-in replacement for traditional crystal oscillators, eliminating the need for external components such as resistors, capacitors, or varactors, which are typically required for frequency tuning. This integrated approach simplifies design, reduces board space, and enhances overall system reliability.

The device boasts an impressive frequency accuracy of ±0.5% and operates over a temperature range of -40°C to 125°C, making it ideal for demanding environments. The oscillator also features a low supply voltage range from 2.25V to 5.5V, catering to a variety of power supply requirements. Its low power consumption is exemplified by a typical supply current of only 105μA, making the LTC6930CDCB-5.00#TRPBF an excellent choice for battery-powered and portable applications.

Additionally, the LTC6930 series offers a proprietary silicon oscillator technology that ensures low jitter and high noise immunity, contributing to stable and reliable operation in noisy environments such as industrial controls, automotive systems, and wireless communications. The LTC6930CDCB-5.00#TRPBF also includes an enable pin that allows the user to put the oscillator into a low power standby mode when not in use, further conserving energy.

Linear Technology's LTC6930CDCB-5.00#TRPBF is available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates automated assembly processes, making it an attractive option for high-volume production. Its robust design and ease of integration make it an excellent choice for engineers looking to enhance the performance and efficiency of their electronic systems.

Overall, the LTC6930CDCB-5.00#TRPBF represents a blend of precision, durability, and convenience, offering a superior alternative to traditional timing solutions in a variety of applications.

You May Also Be Interested in

Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess