EN
  • EN
  • DE

LTC6915IGN#PBF

Part No LTC6915IGN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description INST Amp Single R-R I/O ±5.5V/11V Automotive 16-Pin SSOP N Tube / IC OPAMP INSTR 200KHZ RRO 16SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.2 V/μs
GBP - Gain Bandwidth Product 200kHz
Current - Input Bias 4nA
Voltage - Input Offset 5μV
Operating Supply Current 1.73mA
Dual Supply Voltage (±) 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 784445-LTC6915IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6915
Introduction Date February 03, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6915IGN#PBF CAD Model

Description

Linear Technology's LTC6915IGN#PBF: A High Precision Instrumentation Amplifier

The LTC6915IGN#PBF is a state-of-the-art instrumentation amplifier developed by Linear Technology, designed to cater to a wide range of applications that require high precision and adjustability. This product stands out with its digitally programmable gain that can be set from 0 to 31 in 1 dB steps, ensuring versatility and ease of use in various electronic circuits.

Encased in a robust 16-lead SSOP package, the LTC6915IGN#PBF is engineered to operate over the industrial temperature range, making it suitable for challenging environments. Its precision is further enhanced by a low input offset voltage, low output noise, and a low temperature coefficient, which combine to deliver a high-fidelity signal amplification critical for sensitive measurements and data acquisition systems.

The device features an impressive CMRR (Common Mode Rejection Ratio) of 96dB, which enables it to reject common-mode noise effectively, ensuring the integrity of the signal being amplified. This characteristic is particularly important in industrial settings where electrical noise is prevalent.

One of the key benefits of the LTC6915IGN#PBF is its ease of integration into digital systems. The gain of the amplifier can be controlled through a simple parallel interface, allowing for seamless communication with microcontrollers or digital signal processors. This digital control eliminates the need for manual gain-setting components, such as resistors or potentiometers, thereby reducing the complexity and size of the circuit design.

Power supply flexibility is another advantage of this product. The LTC6915IGN#PBF operates with a single 2.7V to 5.5V supply or dual ±2.7V to ±5.5V supplies, accommodating a broad spectrum of power configurations. This makes it an excellent choice for battery-powered devices and portable instrumentation where power availability is limited.

In summary, the LTC6915IGN#PBF from Linear Technology is an exemplary choice for designers looking for a high-precision, digitally programmable instrumentation amplifier. With its robust design, exceptional noise rejection capabilities, and flexible power requirements, it is poised to deliver outstanding performance in a multitude of applications ranging from medical equipment to industrial control systems.

You May Also Be Interested in

Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9556 $51.8224
10+ $10.6303 $106.3030
15+ $10.2981 $154.4715
21+ $9.9659 $209.2839
26+ $9.6337 $250.4762
35+ $8.6371 $302.2985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess