Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Oscillator, Silicon
Frequency 12.5kHz to 6.67MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 2.4mA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-MSOP
Mounting Surface Mount
Win Source Part Number 113011-LTC6909IMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6909IMS#TRPBF CAD Model

Description

Linear Technology's LTC6909IMS#TRPBF: Precision Octal Oscillator

The LTC6909IMS#TRPBF is a high-performance, precision octal oscillator designed by Linear Technology, a leading manufacturer in the analog IC market. This advanced oscillator is engineered to provide a multiplicity of selectable frequencies with minimal external components, making it an ideal solution for a wide range of applications, including communications systems, data conversion, and clock generation.

Key Features

  • Multiple Output Channels: The device offers eight separate output channels, each capable of being individually programmed to different frequencies, allowing for versatile use in complex systems.
  • Wide Frequency Range: With a frequency range from 1kHz to 68MHz, the LTC6909IMS#TRPBF can be utilized in applications requiring a broad spectrum of frequency options.
  • Easy Frequency Adjustment: Frequency selection is made simple through the use of three logic inputs, which can be used to configure the internal frequency dividers for precise control over the output frequency.
  • Spread Spectrum Frequency Modulation: The device supports spread spectrum frequency modulation, which can be used to reduce electromagnetic interference (EMI), enhancing system performance in noise-sensitive environments.
  • Low Power Consumption: Designed with power efficiency in mind, this oscillator maintains low power consumption, making it suitable for battery-operated devices.

Applications

The LTC6909IMS#TRPBF is versatile and can be used in a variety of applications such as:

  • Wireless transmitters and receivers
  • Clock distribution circuits
  • Portable instrumentation
  • Network timing protocols
  • Signal processing

Product Specifications

This oscillator is housed in a compact 10-lead MSOP package, which is suitable for space-constrained applications. The LTC6909IMS#TRPBF operates over a temperature range of -40°C to 85°C, ensuring reliable performance across diverse environmental conditions. Additionally, it is designed to meet the rigorous standards of the automotive industry, making it a robust choice for automotive electronics.

Conclusion

Linear Technology's LTC6909IMS#TRPBF is a highly flexible and reliable octal oscillator that offers a combination of precision, low power, and ease of use. With its ability to generate multiple frequencies and reduce EMI, it stands out as a superior choice for designers seeking a high-quality, multipurpose timing solution.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8-DFN
Need more? Email Us
ECAD model for LTC6930HDCB-4.19#TRMPBF
Intersil
PROGRAMMABLE TIMER, 3 TIMER(S)
Need more? Email Us
ECAD model for CS82C5496
Microchip Technology
IC OSC SINGLE TIMER 5MHZ
Need more? Email Us
ECAD model for MIC1557YD5-TR
Nexperia USA Inc.
PROGRAMMABLE TIMER, 1 TIMER(S)
Need more? Email Us
ECAD model for HEF4541BP,652
HANSCHIP Semiconductor Co., Ltd.
SOP-8 Programmable Timers and Oscillators RoHS
Lowest to $0.0787
ECAD model for LM555DRG
Nexperia USA Inc.
74HCT5555N - ANALOG CIRCUIT
Need more? Email Us
ECAD model for 74HCT5555N,112
Maxim Integrated
IC OSC PROG TIMER 10KHZ 8USOP
Need more? Email Us
ECAD model for DS1050U-010+
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8SOIC
Need more? Email Us
ECAD model for DS1077Z-125+
Analog Devices Inc.
IC OSC SILICON 8.192MHZ 8-DFN
Need more? Email Us
ECAD model for LTC6930CDCB-8.19#TRMPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention