EN
  • EN
  • DE

LTC6803G-2

Part No LTC6803G-2
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Manufacturer Linear Technology
Win Source Part Number 303488-LTC6803G-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6803G-2 CAD Model

Description

Linear Technology's LTC6803G-2 High Voltage Battery Monitor

The LTC6803G-2 is a second-generation multicell battery stack monitor that plays a crucial role in the management and safety of rechargeable battery packs. Designed and manufactured by Linear Technology, now part of Analog Devices, this integrated circuit is specifically engineered for monitoring up to 12 series-connected battery cells.

LTC6803G-2 High Voltage Battery Monitor

With a focus on high-precision measurements, the LTC6803G-2 has the ability to measure the voltage of each individual cell within a battery stack with an accuracy of ±0.25%. This impressive precision ensures reliable performance and extends the life of the battery pack by preventing overcharging and deep discharge conditions. It is a critical component for electric vehicles (EVs), hybrid electric vehicles (HEVs), and large-scale energy storage systems where battery health and efficiency are of paramount importance.

The device offers a robust communication interface that allows multiple LTC6803G-2 chips to be connected in series, enabling the monitoring of an extended number of cells in larger battery packs. This daisy-chain capability simplifies the system design and reduces wiring complexity, which is essential for high-voltage applications.

Another key feature of the LTC6803G-2 is its built-in passive cell balancing. This function equalizes the charge across all the cells in the battery stack, further enhancing the longevity and performance of the battery system. In addition, the LTC6803G-2 includes temperature monitoring and a host of diagnostic features that ensure the safety and stability of the battery pack under various conditions.

The LTC6803G-2 operates over a wide temperature range, making it suitable for use in challenging environments. Its compact, surface-mount package allows for efficient use of space on a printed circuit board, which is critical in the design of compact, high-density battery systems.

Overall, the LTC6803G-2 from Linear Technology represents a sophisticated solution for battery monitoring, offering high accuracy, scalability, and a suite of features that make it an indispensable component in advanced battery management systems.

You May Also Be Interested in

Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4957 $64.4871
7+ $17.6369 $123.4583
11+ $17.0859 $187.9449
14+ $16.5350 $231.4900
19+ $15.9840 $303.6960
25+ $14.3301 $358.2525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess