EN
  • EN
  • DE

LTC6655CHLS8-2.5#PBF

Part No LTC6655CHLS8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tray
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 0.25ppmp-p
Voltage - Input 3 V ~ 13.2 V
Operating Supply Current 7.5mA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-CLCC
Manufacturer Package 8-CLCC (5x5)
Win Source Part Number 784380-LTC6655CHLS8-2.5#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6655CHLS8-2.5#PBF CAD Model

Description

The LTC6655CHLS8-2.5#PBF from Linear Technology is a high-precision, low-noise, low-drift voltage reference that provides a stable 2.5V output. This component is designed for applications requiring a high degree of accuracy and stability, such as precision measurement devices, high-resolution analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), as well as industrial and laboratory equipment.

Key Features

  • Precision Output: The LTC6655CHLS8-2.5#PBF boasts an output voltage of 2.5V with an initial accuracy of ±0.025% at 25°C.
  • Low Noise: With a low noise performance of just 1.25ppm/√Hz (0.1Hz to 10Hz), this voltage reference ensures a clean and stable signal for sensitive applications.
  • Temperature Stability: The device offers excellent temperature stability, with a typical drift of just 2ppm/°C, ensuring reliable performance across a wide temperature range.
  • Long-Term Stability: Over time, the LTC6655CHLS8-2.5#PBF exhibits minimal change in its output, with a typical long-term stability of less than 30ppm over 1,000 hours.
  • Supply Range: The device can be powered by a supply voltage ranging from 2.7V to 5.5V, providing flexibility in various system designs.
  • Output Current: It can source or sink up to 5mA of output current, accommodating a wide array of loads.
  • Package: The LTC6655CHLS8-2.5#PBF is available in an 8-lead LS8 package, suitable for surface mount technology and compact circuit designs.

Applications

This voltage reference is ideal for high-precision applications, including:

  • Medical instrumentation
  • Test and measurement equipment
  • Data acquisition systems
  • Industrial control systems
  • High-resolution ADCs and DACs

The LTC6655CHLS8-2.5#PBF is recognized for its exceptional performance and reliability, making it a top choice for engineers and designers who require the highest level of precision and stability in their voltage reference sources.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.5449 $71.0898
4+ $29.1651 $116.6604
6+ $28.2537 $169.5222
8+ $27.3423 $218.7384
10+ $26.4309 $264.3090
13+ $23.6966 $308.0558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess