EN
  • EN
  • DE

LTC6652AHMS8-3.3#TRPBF

Part No LTC6652AHMS8-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 2.2ppmp-p
Voltage - Input 3.6 V to 13.2 V
Operating Supply Current 560μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 134167-LTC6652AHMS8-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6652AHMS8-3.3#TRPBF CAD Model

Description

LTC6652AHMS8-3.3#TRPBF - Precision Voltage Reference

The LTC6652AHMS8-3.3#TRPBF is a high-accuracy, low-drift, and low-noise voltage reference from Linear Technology, which is now part of Analog Devices. This precision voltage reference is designed to maintain a stable output voltage of 3.3V, making it an ideal choice for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry where a stable reference voltage is critical.

Key Features

  • Output Voltage: Precisely trimmed to 3.3V with high accuracy.
  • Low Drift: Features a low temperature coefficient, ensuring stability over a wide temperature range.
  • Low Noise: Designed to produce a minimal amount of output noise, which is essential for sensitive applications.
  • Long-Term Stability: Offers excellent long-term stability, reducing the need for recalibration in applications.
  • Supply Voltage Range: Operates over a wide supply voltage range, providing flexibility in various circuit designs.
  • Packaging: Comes in an MSOP-8 package, which is suitable for space-constrained applications.

Applications

The LTC6652AHMS8-3.3#TRPBF is versatile and can be used in a variety of applications that require a precise and stable voltage reference. Some of the typical applications include:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Medical equipment
  • Industrial controls
  • Automotive electronics
  • Portable instrumentation

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC6652AHMS8-3.3#TRPBF is no exception. The device is designed to meet stringent quality and reliability standards, ensuring consistent performance in even the most demanding environments. The part number ending with 'TRPBF' indicates that the device is provided in tape and reel packaging and is lead-free (Pb-free), which is important for environmentally conscious production and RoHS compliance.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7454 $83.2362
6+ $22.7662 $136.5972
8+ $22.0547 $176.4376
11+ $21.3432 $234.7752
14+ $20.6318 $288.8452
19+ $18.4973 $351.4487
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess